location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOL12K rack cooling equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartRack 12,000 BTU 120V Portable Air Conditioning Unit - Small Server Rooms & Network Closets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOL12K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332145765 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 12:04:40
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-year limited warranty
Long product name Tripp Lite SRCOOL12K rack cooling equipment :
The short editorial description of Tripp Lite SRCOOL12K rack cooling equipment

SNMP Webcard Interface Module - Remote Cooling Management for Use with SRCOOL12K or SRXCOOL12K
More>>>
Tripp Lite SRCOOL12K rack cooling equipment:
The official marketing text of Tripp Lite SRCOOL12K rack cooling equipment as supplied by the manufacturer

With 12,000BTU of cooling power, the 120V, 60 Hz SRCOOL12K is ideal for use in data centers, server and wiring closets, IT environments, home and small business offices, conference rooms, warehouses, entertainment centers or other venues with heat-sensitive equipment, particularly in areas that facility air conditioning can't reach. The SRCOOL12K not only adjusts ambient room temperatures, but can also dehumidify and filter the air, providing better air quality for enhanced equipment performance with minimal noise and power consumption.

The SRCOOL12K has a built-in evaporator that expels the condensed water through the exhaust duct, so there is no need for a drain tube, drain pan or water collection tank. Both a standard louvered vent (for general room cooling) and a directional ducted cooling vent (to direct cold air where most needed) are provided. A directional exhaust duct safely removes hot air from the room. SRCOOL12K comes equipped with an auto-restart feature that retains all system settings and returns the unit back to its last operational state after AC power is restored. A built-in timer enables the unit to be programmed for unattended start-up and shutdown. Controls and displays are conveniently mounted on the top panel. With the optional added accessory of the SRCOOLNET, this communication port allows users to monitor temperatures, receive alerts, review logs and control settings from any location. Designed for quick and simple installation, the SRCOOL12K rolls into place on built-in casters and plugs into a standard 5-15R outlet with no adapter required. An included window/drop ceiling kit provides multiple installation options.

The SRCOOL12K uses environmentally friendly R410a refrigerant, which complies with EPA standards for 2010 and beyond, and is accepted worldwide. It contains zero, ozone depleting R22 refrigerant that has been banned by the EPA for new equipment manufactured after January 1, 2010.

- 12,000 BTU of cooling power can cool a 500 square foot room
- Uses environmentally friendly R410a refrigerant (Contains no ozone depleting R22 refrigerant which has been banned by the U.S. EPA in new equipment after January 1, 2010)
- No water collection tank required. A built-in evaporator expels condensate into the exhaust air stream meaning no drain tube, drain pan or water collection tank that needs to be emptied every few hours
- Cold air output can be precisely directed through a 71" flexible tube to the 'hot spot' for better, faster cooling. (Standard louvered insert is also included for general room cooling)
- Auto-restart feature retains all system settings and returns the unit back to its last operational state after AC power is restored
- Communication port allows users to remotely monitor and control temperatures, alerts, logs and settings from any location with an Internet connection (requires SRCOOLNET accessory)
- Compact, portable, self-contained design; ideal for IT, industrial, commercial and similar applications
- Quick and easy installation. Plugs into a standard 5-15R outlet; no adapter required
- Window/drop ceiling installation kit is included for extracting heat
- Offers 3 different cycles (cool, dehumidify and fan)
- Cools in confined spaces where facility air conditioning can't reach
- Dehumidifies and filters air to promote more efficient equipment performance
- Built-in timer for automatic unattended start-up and shutdown
- System lock function disables all other buttons to prevent accidental input
- Quiet operation with minimal power consumption
- Convenient top-mounted controls and displays

Short summary description Tripp Lite SRCOOL12K rack cooling equipment:
This short summary of the Tripp Lite SRCOOL12K rack cooling equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOL12K, Black, 11.8" (300 mm), 19.9" (505 mm), 30.6" (778 mm), 73.9 lbs (33.5 kg), 15.4" (391.2 mm)

Long summary description Tripp Lite SRCOOL12K rack cooling equipment:
This is an auto-generated long summary of Tripp Lite SRCOOL12K rack cooling equipment based on the first three specs of the first five spec groups.

Tripp Lite SRCOOL12K. Product color: Black. Width: 11.8" (300 mm), Depth: 19.9" (505 mm), Height: 30.6" (778 mm). Package width: 15.4" (391.2 mm), Package depth: 33.1" (840.7 mm), Package height: 29" (736.6 mm). Country of origin: China, Quantity per master (outer) case: 1 pc(s), Master (outer) case weight: 80.9 lbs (36.7 kg)

Features
Product color
Black
Weight & dimensions
Width
11.8" (300 mm)
Depth
19.9" (505 mm)
Height
30.6" (778 mm)
Weight
73.9 lbs (33.5 kg)
Packaging data
Package width
15.4" (391.2 mm)
Package depth
33.1" (840.7 mm)
Package height
29" (736.6 mm)
Packaging data
Package weight
80.9 lbs (36.7 kg)
Logistics data
Country of origin
China
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
80.9 lbs (36.7 kg)
Master (outer) case length
33.1" (840.7 mm)
Master (outer) case width
15.4" (391.2 mm)
Master (outer) case height
29" (736.6 mm)
Harmonized System (HS) code
8415.82.0105
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:40:52
Uk has collected 2 expert reviews for Tripp Lite SmartRack 12,000 BTU 120V Portable Air Conditioning Unit - Small Server Rooms & Network Closets but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2016-11-14 23:40:52
S Exhaust and condensation The biggest two problems that most of the older units possessed is that the byproduct of cooling air in one place is hot air somewhere else, in addition to the moisture generated by condensation, which can really add up over...
0%
Brand Image Article code product Stock Price from
Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD Tripp Lite SRCOOL12KWT rack cooling equipment 1400 W White Built-in display LCD
(show image)
SRCOOL12KWT SRCOOL12KWT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOL7KRM rack cooling equipment Tripp Lite SRCOOL7KRM rack cooling equipment
(show image)
SRCOOL7KRM SRCOOL7KRM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFANROOF rack cooling equipment Tripp Lite SRFANROOF rack cooling equipment
(show image)
SRFANROOF SmartRack Roof-Mounted Fan Panel - 6-120V high-performance fans; 630 CFM, 5-15P plug 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRFAN3U rack cooling equipment Tripp Lite SRFAN3U rack cooling equipment
(show image)
SRFAN3U SmartRack 3U Fan Panel - 3-120V high-performance fans; 210 CFM; 5-15P plug 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 3 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)