Lexmark logo

Lexmark X634e A4 1200 x 1200 DPI 43 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45833
Info modified on:
18 Jan 2024, 17:34:44
Long product name Lexmark X634e A4 1200 x 1200 DPI 43 ppm:

Lexmark X634e MFP

Lexmark X634e A4 1200 x 1200 DPI 43 ppm:

An A4 multifunction device that evolves with you, Lexmark’s X634e offers enhanced security features, total ease of use and a major boost in productivity. Thanks to its intuitive colour touch-screen interface, users can operate it easily with little training. And it’s equipped with PostScript and PCL emulation to keep workflow soaring like never before!
--------------------------------------------------------------------------------
High-performance multifunction A4 monochrome laser

--------------------------------------------------------------------------------
Intuitive colour touch-screen interface for hassle-free operation

--------------------------------------------------------------------------------
Lightning-fast 45 pages per minute for printing and copying

--------------------------------------------------------------------------------
PostScript and PCL emulation to optimise performance

--------------------------------------------------------------------------------
Enhanced data security and authentication features

--------------------------------------------------------------------------------
Efficient document transmission via LDAP support

--------------------------------------------------------------------------------
Network-ready with 10/100 Ethernet adapter

--------------------------------------------------------------------------------
“Zero Configuration” and advanced network management tools

--------------------------------------------------------------------------------
Wide range of flexible finishing options

--------------------------------------------------------------------------------
Standard onsite support and extended warranties available

Short summary description Lexmark X634e A4 1200 x 1200 DPI 43 ppm:

Lexmark X634e, 1200 x 1200 DPI, A4

Long summary description Lexmark X634e A4 1200 x 1200 DPI 43 ppm:

Lexmark X634e. Maximum resolution: 1200 x 1200 DPI. Optical scanning resolution: 300 x 300 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.