location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-7100 label printer Thermal transfer 10 mm/sec ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-7100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-7100 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2019 16:20:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother PT-7100 label printer Thermal transfer 10 mm/sec ABC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - Print speed: 10 mm/sec
  • - Display: LCD
  • - 12.8 oz (362 g)
Long product name Brother PT-7100 label printer Thermal transfer 10 mm/sec ABC :
The short editorial description of Brother PT-7100 label printer Thermal transfer 10 mm/sec ABC

Compact, Industrial Labeling Tool, 180 dpi, Keyboard, Thermal Transfer
More>>>
Brother PT-7100 label printer Thermal transfer 10 mm/sec ABC:
The official marketing text of Brother PT-7100 label printer Thermal transfer 10 mm/sec ABC as supplied by the manufacturer

The PT-7100 prints high-quality, laminated labels for panels, outlet covers, and cables, or use it to organize your shop or back office. The PT-7100 comes with a library of industrial symbols and can print up to 24 point size equivalent text and symbols on 12mm wide labels, and automatically selects the right size font when using other tape sizes. Its built-in real time clock can automatically add the time and date of printing - ideal for field service applications.

The PT-7100 is so compact - it's easy to carry to the job site or keep in your truck so you are ready whenever you need to make a label.

With its rugged design and smart features, the PT-7100 has virtually no learning curve. A terrific value – it's perfect for equipping your whole crew!

Comes with black on white Flexible ID tape (26.2’) for labeling cables and general purpose industrial labeling applications.

- Full Featured, Easy to Use Handheld Industrial Labeling Tool
- Rugged, Compact & Lightweight – Weighs Under 1 lb. with Tape & Batteries
- Prints Durable Laminated Labels for Indoor & Outdoor Labeling Applications
- Smart Tape Sensing Automatically Selects the Right Size Font – Just Type & Print a Label!
- Print Multiple Copies & Auto Increment
- Built-In Library of Over 100 Commercial & Industrial Symbols
- Prints up to 24 Point Size Equivalent Text for Easy to Read Labels
- Large 12-Character Display for Easy Viewing
- Choose From 4 Tape Widths: 3.5mm, 6mm, 9mm, 12mm
- Automatically Add Time & Date to Any Label

Short summary description Brother PT-7100 label printer Thermal transfer 10 mm/sec ABC:
This short summary of the Brother PT-7100 label printer Thermal transfer 10 mm/sec ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-7100, ABC, Thermal transfer, 10 mm/sec, AAA, Alkaline, Black, Red

Long summary description Brother PT-7100 label printer Thermal transfer 10 mm/sec ABC:
This is an auto-generated long summary of Brother PT-7100 label printer Thermal transfer 10 mm/sec ABC based on the first three specs of the first five spec groups.

Brother PT-7100. Keyboard layout: ABC. Print technology: Thermal transfer, Print speed: 10 mm/sec. Supported paper width: 3.5, 6, 9, 12 mm. Battery type: AAA, Battery technology: Alkaline. Product color: Black, Red

Printing
Print technology *
Thermal transfer
Color *
No
Print speed *
10 mm/sec
Paper handling
Autocutter
Yes
Maximum roll diameter
26.2" (66.5 cm)
Supported paper width
3.5, 6, 9, 12 mm
Design
Product color *
Black, Red
Display *
LCD
Design
Keyboard layout
ABC
Power
Battery type
AAA
Number of batteries supported
6
Battery technology
Alkaline
Weight & dimensions
Width
4.29" (109 mm)
Depth
2.2" (56 mm)
Height
7.99" (203 mm)
Weight
12.8 oz (362 g)