location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUB20 power distribution unit (PDU) 8 AC outlet(s) 2U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.9kW Single-Phase Hot-Swap PDU, 120V 20A Outlets (4-5-15R, 4-5-15/20R) 2 5-20P, 10ft & 6ft Cords 2U Rack-Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUB20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153883 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:44
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDUB20 power distribution unit (PDU) 8 AC outlet(s) 2U Black :
The short editorial description of Tripp Lite PDUB20 power distribution unit (PDU) 8 AC outlet(s) 2U Black

1.9kW Single-Phase Hot-Swap PDU, 120V 20A Outlets (4-5-15R, 4-5-15/20R) 2 5-20P, 10ft & 6ft Cords 2U Rack-Mount
More>>>
Tripp Lite PDUB20 power distribution unit (PDU) 8 AC outlet(s) 2U Black:
The official marketing text of Tripp Lite PDUB20 power distribution unit (PDU) 8 AC outlet(s) 2U Black as supplied by the manufacturer

Tripp Lite’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch with lighted status indicators controls the source of power to connected equipment between Utility and UPS. Set the switch to UPS during normal operation and connected equipment will receive full-time conditioned power from the UPS. Set the switch to Utility to momentarily power connected equipment from the Utility line cord and bypass the UPS while the UPS system is removed and replaced with a fresh one. Once the new UPS is up and running with all data and electrical connections restored, set the switch back to the UPS setting to once again provide fully-conditioned UPS power to connected equipment.
- Tripp Lite Hot-swap PDU systems support live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads
- PDUB20 is universally compatible with any Tripp Lite or other brand of 100-127V UPS rated up to 2600VA or 1920 watts with a NEMA 5-15P or 5-20P input cable
- 2U horizontal rackmount form factor compatible with 2 or 4 post racks
- Supports space saving rear-post mounting in the same rack space as many Tripp Lite Rackmount UPS systems (select installations, see manual)
- Pair of attached 5-20P PDU input cables connect to separate Utility and UPS power sources
- 4 5-15R and 4 5-15/20R outlets support critical networking loads in both Utility and UPS operating modes
- One additional 5-15/20R pass-through outlet supports UPS input power cord
- Dual input power cables support PDU connection to separate Utility and UPS power sources
- Manual transfer switch with lighted status indicators controls the source of power to connected equipment between Utility and UPS
- Set the switch to UPS during normal operation and connected equipment will receive full-time conditioned power from the UPS
- Set the switch to Utility to bypass the UPS and provide connected equipment with unfiltered power directly from the Utility line cord while the UPS system is removed and replaced with a fresh one
- Once the new UPS is up and running with all connections restored, set the switch back to the UPS setting to once again provide fully-conditioned UPS power to connected equipment
- TAA Compliant Version Available - Order Tripp Lite PDUB20TAA

Short summary description Tripp Lite PDUB20 power distribution unit (PDU) 8 AC outlet(s) 2U Black:
This short summary of the Tripp Lite PDUB20 power distribution unit (PDU) 8 AC outlet(s) 2U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUB20, Basic, 2U, Horizontal, Metal, Black, 8 AC outlet(s)

Long summary description Tripp Lite PDUB20 power distribution unit (PDU) 8 AC outlet(s) 2U Black:
This is an auto-generated long summary of Tripp Lite PDUB20 power distribution unit (PDU) 8 AC outlet(s) 2U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUB20. PDU types: Basic, Rack capacity: 2U, Mounting: Horizontal. AC outlets quantity: 8 AC outlet(s), AC outlet types: NEMA 5–15, NEMA 5–15R, NEMA 5–20R, Power plug: NEMA 5–15P. Certification: UL60950, CSA. Nominal input voltage: 100-127 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 17.3" (439.9 mm), Depth: 3.03" (77 mm), Dimensions (WxDxH): 17.3 x 3.03 x 3.43" (440 x 77 x 87 mm)

Brand Image Article code product Stock Price from
Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black Tripp Lite PDUBHV20D power distribution unit (PDU) 4 AC outlet(s) 2U Black
(show image)
PDUBHV20D PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20B power distribution unit (PDU) 4 AC outlet(s) 2U Black Tripp Lite PDUBHV20B power distribution unit (PDU) 4 AC outlet(s) 2U Black
(show image)
PDUBHV20B PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3XVSRHWB power distribution unit (PDU) 30 AC outlet(s) 0U Black Tripp Lite PDU3XVSRHWB power distribution unit (PDU) 30 AC outlet(s) 0U Black
(show image)
PDU3XVSRHWB 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMVR30NET power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDUMVR30NET power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDUMVR30NET 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMVR20NET power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDUMVR20NET power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDUMVR20NET 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black
(show image)
PDUMV20HVNET2 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNV30HV2 power distribution unit (PDU) 42 AC outlet(s) 0U Black Tripp Lite PDUMNV30HV2 power distribution unit (PDU) 42 AC outlet(s) 0U Black
(show image)
PDUMNV30HV2 TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDUMV32HVNET 7.4kW Single-Phase Switched PDU, 230V Outlets (20 C13, 4 C19), IEC309 32A Blue, 3.05 m Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNV30HV power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDUMNV30HV power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDUMNV30HV 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (20 C13 & 4 C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDUMNV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDUMNV30 TAA-Compliant 2.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)