location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72 GB 10K Dual-port 2 Gb FC-AL Disk Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
238921-B22 show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:21:35
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HPE 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array:
This short summary of the HPE 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive

Long summary description HPE 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array:
This is an auto-generated long summary of HPE 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array based on the first three specs of the first five spec groups.

HPE 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive

Brand Image Article code product Stock Price from
HPE

HPE StorageWorks EVA4000-A 2C1D Array disk array
(show image)
AD554B StorageWorks EVA4000-A 2C1D Array 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA6000 2C4D Model disk array
(show image)
AD556A StorageWorks EVA6000 2C4D Model 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA8000 2C6D 60Hz 42U Cabinet disk array
(show image)
AD520A StorageWorks EVA8000 2C6D 60Hz 42U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA3000-D 8 x 146 GB 10K Starter Kit disk array HP StorageWorks EVA3000-D 8 x 146 GB 10K Starter Kit disk array
(show image)
AF919A StorageWorks EVA3000-D 8 x 146 GB 10K Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4000 2C1D Array disk array
(show image)
AD554A StorageWorks EVA4000 2C1D Array 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA8000 2C2D 50Hz 42U Cabinet disk array HP StorageWorks EVA8000 2C2D 50Hz 42U Cabinet disk array
(show image)
AD519A StorageWorks EVA8000 2C2D 50Hz 42U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA8000 2C2D 60Hz 42U Cabinet disk array
(show image)
AD518A StorageWorks EVA8000 2C2D 60Hz 42U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA8000 2C6D 50Hz 42U Cabinet disk array HP StorageWorks EVA8000 2C6D 50Hz 42U Cabinet disk array
(show image)
AD521A StorageWorks EVA8000 2C6D 50Hz 42U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA8000 2C12D 50Hz 42U Cabinet disk array HP StorageWorks EVA8000 2C12D 50Hz 42U Cabinet disk array
(show image)
AD523A StorageWorks EVA8000 2C12D 50Hz 42U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA8000 2C12D 60Hz 42U Cabinet disk array
(show image)
AD522A StorageWorks EVA8000 2C12D 60Hz 42U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)