location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10ft (3m) Power Extension Cord, NEMA 5-15R to NEMA 5-15P Black Extension Cord, 13A 125V, 16AWG, Outlet Extension Power Cable, NEMA 5-15R to NEMA 5-15P AC Computer Power Cord - UL Listed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAC10110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835879 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this extension cord is backed for life, including free lifetime 24/5 multi-lingual technical assistance
  • - PERFORMANCE AND SAFETY: UL listed (UL62 & UL817) / Fully molded strain relief on connectors for durability / Fire Rating: VW-1 / 3 Conductor extension cord with 100% copper wire / This cable is available in other lengths
  • - SPECS: 10ft (3m) AC Power Cord / NEMA 5-15R to NEMA 5-15P / 18AWG / 125V 13A (Max) / Jacket Type: SJT / Jacket Material: PVC / Black / Temperature Range: 37°F to 140°F (3°C to 60°C) / Cable Outer Diameter: 0.33in (8.5mm)
  • - COMPATIBILITY: PC Power Extension Cord NEMA 5-15P works with North American outlets / Extend a 3-prong power connection from your desktop computer, server, or printer / Replacement power supply cable/cord
Guarantee: Lifetime
Long product name StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R :
The short editorial description of StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R

StarTech.com 10ft (3m) Power Extension Cord, NEMA 5-15R to NEMA 5-15P Black Extension Cord, 13A 125V, 16AWG, Outlet Extension Power Cable, NEMA 5-15R to NEMA 5-15P AC Power Cord - UL Listed (PAC10110)
More>>>
StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R:
The official marketing text of StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R as supplied by the manufacturer

10ft (3m) Power Extension Cord, NEMA5-15R to NEMA5-15P

This 10-foot Computer Power Cord Extension Cable instantly turns a large, awkward power connector into a smaller, streamlined connector.
The power adapter will fit into any socket, maximizing the space on your power strip, surge protector, or wall outlet.
The power adapter also doubles as a power cord extender, giving you an extra 10ft of reach for your monitor, computer case, or any other powered device.

The StarTech.com Advantage

Short summary description StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R:
This short summary of the StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PAC10110, 118.1" (3 m), NEMA 5-15P, NEMA 5-15R, SJT, 125 V

Long summary description StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of StarTech.com PAC10110 power cable Black 118.1" (3 m) NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

StarTech.com PAC10110. Cable length: 118.1" (3 m), Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R, Cable type: SJT. Input voltage: 125 V

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
118.1" (3 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
18
Cable type
SJT
Number of conductors
3
Power
Input voltage
125 V
Maximum current
13 A
Operational conditions
Operating temperature (T-T)
3 - 60 °C
Weight & dimensions
Diameter
0.335" (8.5 mm)
Weight
13.5 oz (384 g)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
1.3" (33 mm)
Package weight
8.82 oz (250 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
13" (330 mm)
Master (outer) case length
19.9" (506 mm)
Master (outer) case height
9.84" (250 mm)
Quantity per master (outer) case
40 pc(s)
Country Distributor
United States 1 distributor(s)