location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N252-024-HU patch panel 0.5U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N252-024-HU 24-Port 0.5U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N252-024-HU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332160560 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N252-024-HU patch panel 0.5U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24 port Cat6 Patch Panel in a Half-U Panel
  • - 19-in. rackmount ready
  • - 110 type punch-down termination
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N252-024-HU patch panel 0.5U :
The short editorial description of Tripp Lite N252-024-HU patch panel 0.5U

24-Port 0.5U Rack-Mount Cat6/Cat5 110 Patch Panel 568B, RJ45 Ethernet, TAA
More>>>
Tripp Lite N252-024-HU patch panel 0.5U:
The official marketing text of Tripp Lite N252-024-HU patch panel 0.5U as supplied by the manufacturer

The N252-024-HU Cat6 patch panel frees up valuable rack space by condensing 24 RJ45 ports into a Half-U panel. This unique panel features a built-in strain relief bar, allowing cables to be wire-tied (24 ties included) to the bar, taking stress off the 110 punch-down connector. The panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat6 connecting hardware specifications. Color coded for both EIA/TIA 568A and 568B installations. 24 ports ensure a wide range of plug-and-play options. The clear numbering on both the front and back of each panel gives you a quick and easy way to identify cable runs.

Short summary description Tripp Lite N252-024-HU patch panel 0.5U:
This short summary of the Tripp Lite N252-024-HU patch panel 0.5U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N252-024-HU, RJ-45, Cat6, Black, Metal, Rack mounting, 0.5U

Long summary description Tripp Lite N252-024-HU patch panel 0.5U:
This is an auto-generated long summary of Tripp Lite N252-024-HU patch panel 0.5U based on the first three specs of the first five spec groups.

Tripp Lite N252-024-HU. Connector(s): RJ-45, Cable types supported: Cat6. Product color: Black, Material: Metal, Mounting: Rack mounting. Width: 19" (482.6 mm), Height: 0.902" (22.9 mm), Depth: 3.43" (87.1 mm). Package width: 3.8" (96.5 mm), Package depth: 19.8" (502.9 mm), Package height: 1.5" (38.1 mm). Country of origin: Taiwan, Master (outer) case width: 11.7" (297.2 mm), Master (outer) case length: 20.9" (530.9 mm)

Network
Ports quantity
24
Connector(s)
RJ-45
Cable types supported
Cat6
Design
Product color
Black
Material
Metal
Mounting
Rack mounting
Rack capacity
0.5U
Certification
TAA, GSA
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
19" (482.6 mm)
Height
0.902" (22.9 mm)
Depth
3.43" (87.1 mm)
Weight & dimensions
Weight
24 oz (680 g)
Packaging data
Package width
3.8" (96.5 mm)
Package depth
19.8" (502.9 mm)
Package height
1.5" (38.1 mm)
Package weight
24 oz (680 g)
Logistics data
Country of origin
Taiwan
Master (outer) case width
11.7" (297.2 mm)
Master (outer) case length
20.9" (530.9 mm)
Master (outer) case height
10.5" (266.7 mm)
Master (outer) case weight
5 lbs (2.27 kg)
Quantity per master (outer) case
14 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332160567
Brand Image Article code product Stock Price from
Tripp Lite N252-024-6A-SH patch panel 1U Tripp Lite N252-024-6A-SH patch panel 1U
(show image)
N252-024-6A-SH N252-024-6A-SH 24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252A-024-HUSHK patch panel 0.5U Tripp Lite N252A-024-HUSHK patch panel 0.5U
(show image)
N252A-024-HUSHK N252A-024-HUSHK Cat6a 24-Port High-Density Shielded Patch Panel - Dual IDC, 568A/B, RJ45 Ethernet, 0.5U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-048-SH-K patch panel 1U Tripp Lite N252-048-SH-K patch panel 1U
(show image)
N252-048-SH-K N252-048-SH-K Cat5e/Cat6 48-Port Patch Panel - Shielded, Krone IDC, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-SH-K patch panel 1U Tripp Lite N252-024-SH-K patch panel 1U
(show image)
N252-024-SH-K N252-024-SH-K Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568B, RJ45 Ethernet, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-HU-SHK patch panel 0.5U Tripp Lite N252-024-HU-SHK patch panel 0.5U
(show image)
N252-024-HU-SHK N252-024-HU-SHK Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568A/B, RJ45 Ethernet, 0.5U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-P24 patch panel 1U Tripp Lite N252-P24 patch panel 1U
(show image)
N252-P24 N252-P24 Cat6 24-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N250-P12 patch panel Tripp Lite N250-P12 patch panel
(show image)
N250-P12 N250-P12 Cat6 Wall-Mount 12-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N052-P24 patch panel 1U Tripp Lite N052-P24 patch panel 1U
(show image)
N052-P24 N052-P24 Cat5e 24-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N050-P12 patch panel Tripp Lite N050-P12 patch panel
(show image)
N050-P12 N050-P12 Cat5e Wall-Mount 12-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-OF patch panel 1U Tripp Lite N254-024-OF patch panel 1U
(show image)
N254-024-OF N254-024-OF 24-Port 1U Rack-Mount Cat5e/6 Offset Feed-Through Patch Panel with Cable Management Bar, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)