HP logo

HP Photosmart 7760 photo printer

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
157423
Info modified on:
10 Jul 2023, 20:07:51
Guarantee:
1 year limitedbacked by HP Customer Care service and support
Long product name HP Photosmart 7760 photo printer:

Robust, stylish and powerful, this high performance printer features a 4.6 cm colour LCD, a range of tools for selecting, editing and previewing of images direct from any memory card, plus 6-ink colour or up to 4800-optimised dpi* printing.

HP Photosmart 7760 photo printer:

This robust and stylish printer is a real home photo lab, enabling printing of true-to-life quality borderless prints - photos that resist fade for generations - directly from its 5 built-in memory card slots. Its integral colour image display allows individual photo effects to be applied without altering the original images. Optional print cartridges can be used to optimise it for black and white photos or for everyday documents on plain paper.

Short summary description HP Photosmart 7760 photo printer:

HP Photosmart 7760 Photo Printer

Long summary description HP Photosmart 7760 photo printer:

HP Photosmart 7760 Photo Printer

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.