location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 275T computer monitor 27" 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 275T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27HUBCB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SyncMaster 275T computer monitor 27" 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27"
  • - 1920 x 1200 pixels
  • - 6 ms 500 cd/m² 1000:1
  • - 70 W
Guarantee: 3 years
Long product name Samsung SyncMaster 275T computer monitor 27" 1920 x 1200 pixels Black :
The short editorial description of Samsung SyncMaster 275T computer monitor 27" 1920 x 1200 pixels Black

SyncMaster 275T
More>>>
Samsung SyncMaster 275T computer monitor 27" 1920 x 1200 pixels Black:
The official marketing text of Samsung SyncMaster 275T computer monitor 27" 1920 x 1200 pixels Black as supplied by the manufacturer

The 27" wide Syncmaster™ 275T is great for business or pleasure. With its 1000:1 dynamic contrast ratio and 178° viewing angle it's great for muli-tasking users.

Extreme Quality
Enhanced brightness LCD panel and 1000:1 contrast ratio determines excellence in the final color expressions and lifelike images.

Magic Tune
This software enables all image adjustment functions, including brightness, contrast and color levels, to be controlled by simple mouse clicks.

Short summary description Samsung SyncMaster 275T computer monitor 27" 1920 x 1200 pixels Black:
This short summary of the Samsung SyncMaster 275T computer monitor 27" 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 275T, 27", 1920 x 1200 pixels, 6 ms, Black

Long summary description Samsung SyncMaster 275T computer monitor 27" 1920 x 1200 pixels Black:
This is an auto-generated long summary of Samsung SyncMaster 275T computer monitor 27" 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 275T. Display diagonal: 27", Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
500 cd/m²
Response time *
6 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0119 x 0.0119" (0.303 x 0.303 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Design
Product color *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
S-Video inputs quantity
1
Ergonomics
Panel mounting interface
200 x 100 mm
Height adjustment
3.15" (8 cm)
Swivel angle range
Yes
Tilt angle range
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
24.8" (629 mm)
Depth (with stand)
11" (280 mm)
Height (with stand)
19.1" (486 mm)
Weight (with stand)
22.9 lbs (10.4 kg)
Width (without stand)
24.8" (629 mm)
Depth (without stand)
3.19" (81 mm)
Height (without stand)
16.2" (410.5 mm)
Packaging data
Package weight
31.3 lbs (14.2 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Package dimensions (WxDxH)
28.9 x 13.8 x 21.9" (733 x 350 x 557 mm)
Recommended resolution
1920x1200 @ 60Hz
Certification
TCO'03, TÜV GS, CE, ISO 13406/2
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:18:34
Uk has collected 17 expert reviews for Samsung SyncMaster 275T computer monitor 68.6 cm (27") 1920 x 1200 pixels Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 03:18:13
The Samsung SyncMaster 275T satisfies the graphics and multimedia needs of picky users with its outstanding overall performance and its generous offering of premium features, such as picture-in-picture, USB hub and various video connectors, including...
Bottom line The Samsung SyncMaster 275T 27in widescreen LCD boasts the right combination of price, performance and premium features such as picture-in-picture. Roy Santos...
90%
goodgearguide.com.au
Updated:
2011-11-05 18:36:25
Thinking of getting a big monitor? Then try out this 27in monster from Samsung. It has a native resolution of 1920x1200, so it can display full high definition content (1080p) with ease (albeit with 120 lines of resolution left over, so youll still ge...
Good Excellent black level, Greyscale and colour reproduction; No hint of ghosting; Very wide viewing angles...
Bad Has a large dot pitch, Text and curves suffered from a lack of sharpness, Some gamers may want a higher resolution than 1920x1200 The Final Word All things considered, this monitor is very easy on the eyes. Its colour reproduction was excellent, it did...
Bottom line All things considered, this monitor is very easy on the eyes. Its colour reproduction was excellent, it didnt suffer from any motion problems and it was viewable even from the most obtuse angles. Its well worth considering, if you can afford it, and...
90%
techworld.com
Updated:
2011-10-04 03:18:15
The Samsung SyncMaster 275T satisfies the graphics and multimedia needs of picky users with its outstanding overall performance and its generous offering of premium features, such as picture-in-picture, USB hub and various video connectors, including...
Bottom line The Samsung SyncMaster 275T 27in widescreen LCD boasts the right combination of price, performance and premium features such as picture-in-picture...
0%
pcstats.com
Updated:
2011-10-04 03:18:17
The MagicBright button on the display stand loads up the menu you see to the right. What this does is quickly change the brightness and colour warmth to one of several pre-programmed modes to suite the described video content; movies, text, sports, etc...
84%
pcworld.com_techhive.com
Updated:
2011-10-04 03:18:19
This 27-inch wide-screen LCD boasts the right combination of price, performance, and premium features such as picture-in-picture.
Good Pictureinpicture, Swivel and height adjustments...
Bad Plain design, Movie colors sometimes too saturated...
Bottom line This 27-inch wide-screen LCD boasts the right combination of price, performance, and premium features such as picture-in-picture.
81%
extremetech.com
Updated:
2011-10-04 03:18:22
has just released a contender in this category, the 275T, and the unit is loaded with outstanding features like multiple USB ports, six-color hue/saturation adjustment, and component video input. The SyncMaster 275T can be found online for roughly $1...
Good Fantastic color gamut and tracking; great gamma curve; uniform lighting; and very useful on-screen controls.
Bad Video processing is weak, so be careful what you plug into those component/composite/S-video inputs.
Bottom line Great features and basically the best performance of any consumer PC monitor weve tested...
100%
Bcchardware.com
Updated:
2011-10-04 03:18:23
After I received this monitor, naturally I was telling anyone who would listen about it, and surprisingly the response I got from most was "Isnt that just too big?", this sort of surprised me, as I cant remember the last time anyone talked about the...
Good Fast 6ms response time, 27" 16:10 LCD @ 1920x1200, DVI & Analog Inputs, Additional Inputs (Composite), Built-In USB Hub, Height-Adjustable Stand, Very Classy Looking...
Bottom line Sure this monitor is huge, and takes up quite a bit of deskspace, but after using it for almost a month; I am definitely going to miss it. My first impressions were a little bit skewed by the price tag, but after using it for a while I find myself con...
95%
techgage.com
Updated:
2011-10-04 03:18:26
Looking back just a few years, its hard not to laugh at the computers we were amazed over. By comparison, todays computers offer far more performance and overall features. Coincidently, as our computers become faster, our monitors become larger. Thre...
Good High-resolution at 6ms GTG, Bright screen, stand-out color, Lots of connectivity, all but Composite...
Bad Price ($1100), Screen doesnt go low enough, Component video is very sub-par...
Bottom line Giving this monitor a final rating is a difficult task, because there are many factors that come into play. I have been comparing the 275T to Dells 2707WFP often, which is because its the only other 27" monitor on the market that I have seen. The ul...
80%
Overclockersonline.net
Updated:
2011-10-04 03:18:29
MSRP $999.99 Samsung is definitely not a newcomer when it comes to high end LCD monitors and Overclockers Online is definitely not new when it comes to working closely with Samsung on some of their latest and greatest products. Today, we are blessed with...
Good Spectacular picture, 27" Widescreen, Feature full PIP, USB, Adjustable...
Bad Expensive, No portrait view...
Bottom line Some people say big may not be necessarily better. I guess they havent had the luxury of working with a 27" LCD monitor. In this case, big has definitely been a huge plus in my book. Samsung once again brings a smile to my face and makes friends envio...
0%
tweaknews.net
Updated:
2011-10-04 03:18:32
Buying an extremely large LCD monitor may seem to be an easy decision if you have the money, but gamers need not apply. This monitor is made for publisers, video editing professionals, movie enthusiests or anyone needing a literal field of workspace t...
Good Absolutely Huge, Extra Space for MultiTasking, Vivid Contrast, Exceptionally Bright for its Size, Handy Picture in Picture, Extra Media Inputs, Fast Response Time, Built in USB Hub, Swivel Base, Amazing HD DVD Viewing, Build Quality...
Bad Need to get a bigger desk, Hard to find games that can up up to 1920x1200 widescreen resolution (Not the monitors fault)...
Bottom line Buying an extremely large LCD monitor may seem to be an easy decision if you have the money, but gamers need not apply. This monitor is made for publishers, video editing professionals, movie enthusiasts or anyone needing a literal field of workspace...
0%
xbitlabs.com
Updated:
2011-10-04 03:18:34
Innumerable CRT vs. LCD discussions touch upon a lot of different aspects of PC monitors such as response time, contract ratio, color reproduction, weight and dimensions, but tend to omit the factor of screen size.When the CRT technology ruled the comp...
Bottom line Anyway, with all the minor discrepancies between them, the Dell 3007WFP and the Samsung 305T are two very similar monitors when it comes to their practical characteristics. The Dell looks somewhat more elegant, has an integrated card-reader and conveni...
0%