location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ET56 4G Qualcomm Snapdragon LTE 32 GB 8.4" 4 GB Wi-Fi 5 (802.11ac) Android 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET56
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT-ET56CE-FLD-00-EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375237247
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Zebra KIT-ET56CE-FLD-00-EU user manual (22.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra ET56 4G Qualcomm Snapdragon LTE 32 GB 8.4" 4 GB Wi-Fi 5 (802.11ac) Android 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black
  • - 8.4" 2560 x 1600 pixels
  • - Qualcomm Snapdragon 660 2.2 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - 4G Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 24.4 Wh 6440 mAh
  • - Android 10
Long product name Zebra ET56 4G Qualcomm Snapdragon LTE 32 GB 8.4" 4 GB Wi-Fi 5 (802.11ac) Android 10 Black :
The short editorial description of Zebra ET56 4G Qualcomm Snapdragon LTE 32 GB 8.4" 4 GB Wi-Fi 5 (802.11ac) Android 10 Black

8.4'', multi touch, GPS, Cam (5MP), webcam (2MP), USB (type C), Bluetooth, Wi-Fi (802.11ac), audio, 4G (LTE), NFC, Micro SD-Slot, 2560x1600 pixels, Qualcomm 660, 2.2GHz, RAM: 4 GB, Flash: 32 GB, Android 10, IP65, incl.: battery, 6150mAh
More>>>
Short summary description Zebra ET56 4G Qualcomm Snapdragon LTE 32 GB 8.4" 4 GB Wi-Fi 5 (802.11ac) Android 10 Black:
This short summary of the Zebra ET56 4G Qualcomm Snapdragon LTE 32 GB 8.4" 4 GB Wi-Fi 5 (802.11ac) Android 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ET56, 8.4", 2560 x 1600 pixels, 32 GB, 4 GB, Android 10, Black

Long summary description Zebra ET56 4G Qualcomm Snapdragon LTE 32 GB 8.4" 4 GB Wi-Fi 5 (802.11ac) Android 10 Black:
This is an auto-generated long summary of Zebra ET56 4G Qualcomm Snapdragon LTE 32 GB 8.4" 4 GB Wi-Fi 5 (802.11ac) Android 10 Black based on the first three specs of the first five spec groups.

Zebra ET56. Display diagonal: 8.4", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 660. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 18.6 oz (527 g). Operating system installed: Android 10. Product color: Black

Brand Image Article code product Stock Price from
Zebra

Zebra ET51 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Black
(show image)
ET51AT-W12E ET51 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)