location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Fax 1010e (DE) fax machine Inkjet 14.4 Kbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax 1010e (DE)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-1010E show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Brother Fax 1010e (DE) fax machine Inkjet 14.4 Kbit/s White:
This short summary of the Brother Fax 1010e (DE) fax machine Inkjet 14.4 Kbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Fax 1010e (DE), Inkjet, 14.4 Kbit/s, MH, 112 locations, 200 sheets, 20 sheets

Long summary description Brother Fax 1010e (DE) fax machine Inkjet 14.4 Kbit/s White:
This is an auto-generated long summary of Brother Fax 1010e (DE) fax machine Inkjet 14.4 Kbit/s White based on the first three specs of the first five spec groups.

Brother Fax 1010e (DE). Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax coding methods: MH. Standard input capacity: 200 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Fax memory: 20 pages. Dimensions (WxDxH): 14.9 x 15.2 x 8.46" (378 x 385 x 215 mm), Weight: 13 lbs (5.9 kg). Power consumption (typical): 170 W, Power consumption (standby): 4.5 W

Fax
Print technology *
Inkjet
Color faxing *
No
Modem speed *
14.4 Kbit/s
Fax coding methods
MH
Fax forwarding
Yes
Fax broadcasting
112 locations
Auto-redialing
Yes
Auto reduction
Yes
Copying
Grayscale levels
64
Input & output capacity
Standard input capacity
200 sheets
Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Memory
Fax memory
20 pages
Technical details
Product color
White
Weight & dimensions
Dimensions (WxDxH)
14.9 x 15.2 x 8.46" (378 x 385 x 215 mm)
Weight
13 lbs (5.9 kg)
Power
Power consumption (typical)
170 W
Power consumption (standby)
4.5 W