location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mono Laser Printer Lexmark T644dtn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G0575
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI
  • - 47 ppm
  • - Maximum duty cycle: 250000 pages per month
  • - Total input capacity: 1100 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB 514 MHz
Guarantee: One Year Advanced Exchange
Long product name Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI :
The short editorial description of Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI

The High Performance Printer for Demands of Business - Lexmark T644dtn
More>>>
Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI:
The official marketing text of Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI as supplied by the manufacturer

Versatile: Specialized and general office printing is consolidated on one printer supporting an array of business output application needs.

Powerful: Standard 128MB RAM, expandable to 640MB, and a 514 MHz processor to handle large print jobs.

Security: In network printers with Lexmark MarkNet™ N8000 series print servers, SNMPv3, SSL, IPSec and 802.1x authentication provide security measures for printer communications and data encryption.

Convenient: For network printers, direct PDF printing from a USB flash drive using the convenient USB Direct interface on the operator panel.

Short summary description Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI:
This short summary of the Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Mono Laser Printer T644dtn, 1200 x 1200 DPI, 47 ppm

Long summary description Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark Mono Laser Printer T644dtn. Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 47 ppm

Printing
Color *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
250000 pages per month
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Maximum input capacity
4100 sheets
Maximum output capacity
3000 sheets
Paper handling
Media types supported
Plain paper, bond, envelopes, card stock, transparencies, paper labels3, dual-web labels3, polyester labels3, vinyl labels3
Performance
Internal memory *
128 MB
Processor frequency
514 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Design
Certification
Energy Star, CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class B CCC Class B
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
69 lbs (31.3 kg)
Dimensions (WxDxH)
17.2 x 28.2 x 23.1" (436 x 716 x 588 mm)
Other features
Recommended operating temperature range (T-T)
16 - 32 °C
I/O ports
Ethernet, Parallel, USB, 2 ISPs
Standard media sizes
Letter, legal, A4, A5, JIS B5, statement, executive, folio, universal (2.75 x 5 in. to 8.5 x 14 in.), and envelopes (7 3/4, 9, 10, DL, C5, B5, other)
Recommended media weight
Plain paper: 16 - 47 lb. (60 - 176 ); Card s-ck: 110 lb. Index (199 )
Compatible operating systems
Windows, Linux, UNIX, Mac, NetWare, OS/400
Brand Image Article code product Stock Price from
Lexmark T644n 1200 x 1200 DPI A4 Lexmark T644n 1200 x 1200 DPI A4
(show image)
20G0365 T644n 0.00
(excl. VAT)
0 (incl. VAT)