location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Pocket PC h4150 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 4.66 oz (132 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
h4100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket PC h4150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA174A
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP iPAQ Pocket PC h4150 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 4.66 oz (132 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels Touchscreen
  • - SDRAM 0.064 GB
  • - Compatible memory cards: MMC, SD, SDIO
  • - 0.4 GHz
  • - Windows Mobile 2003 Premium
  • - Bluetooth Wi-Fi
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1800 mAh
Guarantee: Two yearin Europe (one-yearfor rechargeable battery pack). 90 days technical support for software in all regions.

Two-yearin Europe (one-yearfor rechargeable battery pack) 90 days technical support for software in all regions. Optional HP Care Pack available in EMEA for Next Business Day replacement (at additional charge)

Optional CarePAQ™ available in EMEA for Next Business Day replacement (at additional charge).
Long product name HP iPAQ Pocket PC h4150 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 4.66 oz (132 g) :
The short editorial description of HP iPAQ Pocket PC h4150 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 4.66 oz (132 g)

hp iPAQ Pocket PC h4150
More>>>
HP iPAQ Pocket PC h4150 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 4.66 oz (132 g):
The official marketing text of HP iPAQ Pocket PC h4150 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 4.66 oz (132 g) as supplied by the manufacturer

A slim, sleek design that allows you to stay connected at work, at home, or on the goSlim, sleek, small and affordable with optimised performance. Microsoft® Windows® Mobile-based, with integrated WLAN 802.11b and Bluetooth for mobile professionals. Packed full of powerful features allowing you to stay connected at work, at home, or on the go.At an outstanding value, the HP iPAQ Pocket PC h4150 has a slim, sleek design which allows you to stay connected at work, at home, or on the go. This small, reliable handheld includes integrated WLAN 802.11b and Bluetooth, so you can access the Internet, email, and information when you want1. A powerful, removable battery allows you to keep running longer while an industry standard SD slot gives you options for more expansion and information storage. Affordable integrated wireless capabilities in a featured packed device lets you get more done with your HP iPAQ Pocket PCControl and manage your business and personal life successfully with a broad choice of handheld PCs at outstanding value. New additions to the award winning HP iPAQ Pocket PC family continue the iPAQ tradition of integrating innovative and meaningful technologies, delivering what matters to you.Exceptionally high performance and innovative Pocket PCs offering a wide range of wireless technology, multimedia applications, and expandable options for uninterrupted productivity, communication and fun.

Short summary description HP iPAQ Pocket PC h4150 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 4.66 oz (132 g):
This short summary of the HP iPAQ Pocket PC h4150 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 4.66 oz (132 g) data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Pocket PC h4150, 3.5", 240 x 320 pixels, TFT, 0.00945 x 0.00945" (0.24 x 0.24 mm), 65536 colors, 0.064 GB

Long summary description HP iPAQ Pocket PC h4150 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 4.66 oz (132 g):
This is an auto-generated long summary of HP iPAQ Pocket PC h4150 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 4.66 oz (132 g) based on the first three specs of the first five spec groups.

HP iPAQ Pocket PC h4150. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Compatible memory cards: MMC, SD, SDIO. Processor frequency: 0.4 GHz. Operating system installed: Windows Mobile 2003 Premium. Wi-Fi standards: 802.11b

Display
Display
TFT
Display diagonal *
3.5"
Display resolution *
240 x 320 pixels
Touchscreen *
Yes
Pixel pitch
0.00945 x 0.00945" (0.24 x 0.24 mm)
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Internal memory type
SDRAM
Compatible memory cards *
MMC, SD, SDIO
ROM capacity
32 MB
Processor
Processor frequency *
0.4 GHz
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b
Bluetooth *
Yes
Bluetooth version
1.1
Data network *
Not supported
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, WEP
GPS Performance
GPS (satellite) *
No
Camera
Built-in camera *
No
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
Headphone outputs
1
Interface
USB
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
LED indicators
Yes
Certification
FCC, UL, CSA NRTL, C-UL, NOM
Software
Operating system installed *
Windows Mobile 2003 Premium
Power
Battery capacity *
1800 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
12 h
AC adapter frequency
50/60 Hz
Power requirements
100 - 240V AC
Weight & dimensions
Weight *
4.66 oz (132 g)
Width
2.78" (70.6 mm)
Depth
4.47" (113.6 mm)
Height
0.531" (13.5 mm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Wireless LAN features
Wireless technology
Wi-Fi
System requirements
Compatible operating systems
Windows Mobile 2003 Premium
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:28:53
Uk has collected 5 expert reviews for HP iPAQ Pocket PC h4150 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 132 g and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-26 19:28:29
Ideal for those looking for something more than the H1900 series and the top of the range H5500 series this fills the gap nicely.
80%
zdnet.co.uk
Updated:
2011-09-26 19:28:46
If you liked the slim form factor of the H1940 but were waiting for a device with built-in Wi-Fi, this is it.
80%
trustedreviews.com
Updated:
2011-09-26 19:28:39
The iPAQ h4150 is Hewlett Packard’s latest ‘slimline’ model of Pocket PC. It follows on from the unashamedly lower end h19xx series in terms of its slimline size, but beefs up the specifications somewhat. It is tiny enough, and thin enou...
80%