location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DISPLPORT35L DisplayPort cable 421.3" (10.7 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35ft (10m) DisplayPort Cable - 1920 x 1200p - Displayport to Displayport Cable - DP to DP Cable for Monitor - DP Video/Display Cord - Latching DP Connectors - HDCP & DPCP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DISPLPORT35L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030834100 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2023 19:13:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DISPLPORT35L DisplayPort cable 421.3" (10.7 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HIGH PERFORMANCE CABLE: This 35ft (10m) DisplayPort to DisplayPort cable supports Full HD (1920x1200p) 60Hz, (1920x1080p) 60Hz, 6.48 Gbps bandwidth, Multi-Stream Transport (MST), 5.1, 7.1 Audio Channel, GTC for precise audio channel timing & 3D Stereo
  • - RELIABLE DESIGN: Durable ABS connectors with flexible PVC strain relief & jacket prevents fraying/damage due to bending or rough usage; Metal connector sub-structure provides EMI shielding; Latching DP connectors prevent accidental disconnection
  • - QUALITY CONSTRUCTION: 26AWG wire with gold-plated connectors for improved signal integrity and reliability; Superior EMI shielding with Al-Mylar foil and copper braid provides higher quality video and audio; Backwards compatible with DP 1.1
  • - APPLICATIONS: Ideal for home/offices/boardrooms/conference rooms/classrooms; works with your professional workstations with FirePro™ S9000/7000, W8100/7100/5100 or R5000 graphic cards; Use with 1080p/UHD/4K monitors, projector or large display
  • - SPECS: 35 ft (10 m) / Black / DisplayPort v1.0 / DP Latching Male to Male / 26 AWG / PVC cable jacket, ABS connector shell / Shield: Al-Mylar foil with Braid / Protocols: MST, GTC / Lifetime Warranty
Guarantee: Lifetime
Long product name StarTech.com DISPLPORT35L DisplayPort cable 421.3" (10.7 m) Black :
The short editorial description of StarTech.com DISPLPORT35L DisplayPort cable 421.3" (10.7 m) Black

StarTech.com 35ft (10m) DisplayPort Cable - 1920 x 1200p - Displayport to Displayport Cable - DP to DP Cable for Monitor - DP Video/Display Cord - Latching DP Connectors - HDCP & DPCP (DISPLPORT35L)
More>>>
StarTech.com DISPLPORT35L DisplayPort cable 421.3" (10.7 m) Black:
The official marketing text of StarTech.com DISPLPORT35L DisplayPort cable 421.3" (10.7 m) Black as supplied by the manufacturer

Provide high resolution digital video and audio performance between your DisplayPort®-enabled devicesThe StarTech.com Advantage

Short summary description StarTech.com DISPLPORT35L DisplayPort cable 421.3" (10.7 m) Black:
This short summary of the StarTech.com DISPLPORT35L DisplayPort cable 421.3" (10.7 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DISPLPORT35L, 421.3" (10.7 m), DisplayPort, DisplayPort, Male, Male, 1920 x 1200 pixels

Long summary description StarTech.com DISPLPORT35L DisplayPort cable 421.3" (10.7 m) Black:
This is an auto-generated long summary of StarTech.com DISPLPORT35L DisplayPort cable 421.3" (10.7 m) Black based on the first three specs of the first five spec groups.

StarTech.com DISPLPORT35L. Cable length: 421.3" (10.7 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 27.5 oz (780 g), Quantity per pack: 1 pc(s), Package width: 13" (330 mm). Master (outer) case width: 13" (330 mm), Master (outer) case length: 19.7" (500 mm), Master (outer) case height: 11" (280 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Maximum resolution *
1920 x 1200 pixels
Maximum refresh rate
60 Hz
HDCP
Yes
DisplayPort Content Protection (DPCP)
Yes
Cable length *
421.3" (10.7 m)
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Latching connectors
Yes
Product color *
Black
Cable shielding
Aluminum mylar foil
Jacket material
Polyvinyl chloride (PVC)
Features
AWG wire size
26
Bandwidth
6480 MB/s
Multi-Stream Transport (MST)
Yes
Number of conductors
19
Packaging data
Weight
27.5 oz (780 g)
Quantity per pack
1 pc(s)
Package width
13" (330 mm)
Package depth
9.84" (250 mm)
Package height
1.97" (50 mm)
Package weight
28.2 oz (800 g)
Logistics data
Master (outer) case width
13" (330 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
11" (280 mm)
Quantity per master (outer) case
15 pc(s)
Country Distributor
Sverige 3 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)