location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DK-22243 label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DK-22243
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-22243 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766646413
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother DK-22243 label-making tape :
The short editorial description of Brother DK-22243 label-making tape

DK-22243 Continuous Paper Tape
More>>>
Brother DK-22243 label-making tape:
The official marketing text of Brother DK-22243 label-making tape as supplied by the manufacturer

Brother’s unique, patented DK tapes are designed to be extra hard wearing

Features:
- continuous paper tape;
- white;
- 102mm width and 30.48m length;
- compatible with QL-1050, QL-1050N, QL-1060N.

Short summary description Brother DK-22243 label-making tape:
This short summary of the Brother DK-22243 label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DK-22243, DK, 1200" (30.5 m), 4.02" (10.2 cm)

Long summary description Brother DK-22243 label-making tape:
This is an auto-generated long summary of Brother DK-22243 label-making tape based on the first three specs of the first five spec groups.

Brother DK-22243. Tape type: DK. Tape length: 1200" (30.5 m). Tape size: 4.02" (10.2 cm)

Country Distributor
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)