location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery BP945 Li-Ion 4450mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4244A004
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2019 22:34:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 4500 mAh
  • - 7.2 V
  • - Black
Long product name Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh :
The short editorial description of Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh

BP-945 Li-Ion battery Pack f DM-XM1 2u35min 7.2Volt
More>>>
Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh:
The official marketing text of Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh as supplied by the manufacturer

Since it began operations, Canon has placed great importance on technology. By developing original technologies, Canon has been able to diversify into a wide range of business fields. Behind the company's fully equipped product line stands a bright range of innovative power accessories that will provide sufficient power for your equipment. All power accessories are noted for high quality and superior performance. The BP-945 battery pack can deliver up to three and a half hours of recording time using the viewfinder only or up to 200 minutes when the LCD screen is used.

Short summary description Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh:
This short summary of the Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Battery BP945 Li-Ion 4450mAh, 4500 mAh, 7.2 V, Lithium-Ion (Li-Ion)

Long summary description Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh:
This is an auto-generated long summary of Canon Battery BP945 Li-Ion 4450mAh Lithium-Ion (Li-Ion) 4500 mAh based on the first three specs of the first five spec groups.

Canon Battery BP945 Li-Ion 4450mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4500 mAh, Battery voltage: 7.2 V. Weight: 10.1 oz (285 g)

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
4500 mAh
Battery voltage *
7.2 V
Battery
Product color
Black
Weight & dimensions
Weight
10.1 oz (285 g)
Brand Image Article code product Stock Price from
Canon NB 1LH 840 mAh Canon NB 1LH 840 mAh
(show image)
7649A001 NB 1LH 0.00
(excl. VAT)
0 (incl. VAT)
Canon NB 2L - Camera battery - rechargeable - Li-Ion Lithium-Ion (Li-Ion) 570 mAh Canon NB 2L - Camera battery - rechargeable - Li-Ion Lithium-Ion (Li-Ion) 570 mAh
(show image)
7302A002 NB 2L - Camera battery - rechargeable - Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)