location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B006-VUA4-K-R KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port KVM Switch with Audio, OSD and Peripheral Sharing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B006-VUA4-K-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332152893 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 11:19:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B006-VUA4-K-R KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB, PS/2 Video port type: VGA
  • - 2048 x 1536 pixels
Guarantee: 1-year limited warranty
Long product name Tripp Lite B006-VUA4-K-R KVM switch Black :
The short editorial description of Tripp Lite B006-VUA4-K-R KVM switch Black

4-Port KVM Switch with Audio, OSD and Peripheral Sharing
More>>>
Tripp Lite B006-VUA4-K-R KVM switch Black:
The official marketing text of Tripp Lite B006-VUA4-K-R KVM switch Black as supplied by the manufacturer

Tripp Lite's B006-VUA4-K-R is the optimal solution for controlling multiple computers, audio and USB peripherals, and can be used in either a desktop environment or mounted in a 19in rack. Connect up to 4 USB computers with the included 4 USB KVM cable kits, or use P757-010 PS/2 KVM cable kits to connect PS/2 computers. Built-in 3.5mm jacks allow for speaker and microphone audio to be shared amongst the connected computers. Also built-in is a 2-Port USB 2.0 hub, which allows for the sharing of USB devices amongst computers connected via USB KVM cable kits. KVM console, Audio and USB can be switched independently of each other - Control one computer while listening to audio from a second computer and printing to a USB printer from a third. Switch the focus of KVM, Audio and USB functionality using pushbuttons, OSD, hotkey commands, auto scan mode or the mouse switching function. The mouse switching function allows focus to be switched between ports by double-clicking the scroll button on a scroll mouse. The on-screen display (OSD) provides two levels of security, with 1 Administrator account and up to 4 User accounts, and can be displayed in English, Japanese or German. It supports video resolutions up to 2048 x 1536, and features a compact design that does not require software or complicated set-up procedures. Compatible with Windows, Mac, Linux, Sun, UNIX, Novell and DOS.

- Control up to 4 USB or PS/2 computers from a single monitor, keyboard and mouse
- Package includes 4 USB + Audio KVM cable kits
- Includes a built-in 2-Port USB 2.0 hub for sharing of devices amongst computers connected with a USB KVM cable kit
- Built-in 3.5mm audio jacks allow speaker and microphone audio to be shared amongst the connected computers
- 2-Level security - 1 Administrator and up to 4 Users
- Compatible with all major operating systems"
- Control up to 4 computers from a single monitor, keyboard and mouse
- Package includes (x2) 1.22 m (4-ft.) and (x2) 1.83 m (6-ft.) USB + Audio KVM cable kits
- P756-010 3.05 m (10-ft.) USB + Audio KVM cable kits are available separately if longer lengths are required
- P757-010 3.05 m (10-ft.) PS/2 + Audio KVM cable kits are available separately for connection of PS/2 computers
- Built-in 2-Port USB 2.0 hub allows USB peripherals to be shared amongst computers connected via USB KVM cable kits
- Built-in 3.5mm jacks allow for speaker and microphone audio to be shared amongst the connected computers
- KVM, Audio and USB can be switched independently of each other - Control one computer while listening to audio from a second computer and printing to a USB printer from a third
- Switch the focus of KVM, Audio and USB functionality via pushbuttons, OSD, or hotkey commands
- Includes a mouse switching function that allows focus to be switched between ports by double-clicking the scroll button on a scroll mouse
- Automatically monitor connected computers via Auto Scan Mode
- Provides two levels of security, with 1 Administrator account and up to 4 User accounts
- OSD can be displayed in English, Japanese or German
- Includes rackmount hardware that allows for mounting in a 19in rack
- Includes a PS2 to USB adapter, which allows you to connect a PS/2 keyboard and mouse to control the connected computers
- Supports video resolutions up to 2048 x 1536, DDC2B
- The KVM switch stores the monitor's EDID to optimize display resolution
- Constructed of heavy-duty steel housing
- Compatible with all major operating systems

Short summary description Tripp Lite B006-VUA4-K-R KVM switch Black:
This short summary of the Tripp Lite B006-VUA4-K-R KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B006-VUA4-K-R, 2048 x 1536 pixels, Black

Long summary description Tripp Lite B006-VUA4-K-R KVM switch Black:
This is an auto-generated long summary of Tripp Lite B006-VUA4-K-R KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B006-VUA4-K-R. Keyboard port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product color: Black, Certification: RoHS. AC input frequency: 50 - 60 Hz. Width: 7.9" (200.7 mm), Depth: 2.75" (69.8 mm), Height: 1.6" (40.6 mm)

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB, PS/2
Video port type *
VGA
USB 2.0 ports quantity
2
Headphone outputs
1
Number of microphone inputs
1
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Product color *
Black
Certification
RoHS
Power
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
7.9" (200.7 mm)
Depth
2.75" (69.8 mm)
Height
1.6" (40.6 mm)
Weight
27.9 oz (790 g)
Packaging data
Package width
11.1" (281.9 mm)
Package depth
6.8" (172.7 mm)
Package height
3.9" (99.1 mm)
Package weight
4.89 lbs (2.22 kg)
Other features
Connectivity technology
Wired
Ports quantity
4
Compatible operating systems
Windows, Mac, Linux, Sun, UNIX, Novell, DOS
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
20.5" (520.7 mm)
Master (outer) case length
11.8" (299.7 mm)
Master (outer) case height
7.9" (200.7 mm)
Master (outer) case weight
26.5 lbs (12 kg)
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332152890
Country of origin
China
Brand Image Article code product Stock Price from
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV1AC8-N4 KVM switch Black Tripp Lite B002-DV1AC8-N4 KVM switch Black
(show image)
B002-DV1AC8-N4 B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC4-N4 KVM switch Black Tripp Lite B002-DP1AC4-N4 KVM switch Black
(show image)
B002-DP1AC4-N4 B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV2A4-N4 KVM switch Black Tripp Lite B002-DV2A4-N4 KVM switch Black
(show image)
B002-DV2A4-N4 B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2AC2-N4 KVM switch Black Tripp Lite B002-DP2AC2-N4 KVM switch Black
(show image)
B002-DP2AC2-N4 B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-H2A4-N4 KVM switch Black Tripp Lite B002-H2A4-N4 KVM switch Black
(show image)
B002-H2A4-N4 B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-HD1AC4-N4 KVM switch Black Tripp Lite B002-HD1AC4-N4 KVM switch Black
(show image)
B002-HD1AC4-N4 B002-HD1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DP to HDMI (x4), 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)