location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 51106 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goula - Rods 10 X 10 (Box)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51106 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446511060
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 23:06:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name Goula 51106 learning toy :
The short editorial description of Goula 51106 learning toy

Goula - Rods 10 X 10 (Box), 3Y+
More>>>
Goula 51106 learning toy:
The official marketing text of Goula 51106 learning toy as supplied by the manufacturer

Understanding Of The Concept And Decomposing Of Numbers And Basic Mathematical Operations. Wooden Box To Keep The Coloured Bars.

Short summary description Goula 51106 learning toy:
This short summary of the Goula 51106 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 51106, 3 yr(s), Wood, Multicolor

Long summary description Goula 51106 learning toy:
This is an auto-generated long summary of Goula 51106 learning toy based on the first three specs of the first five spec groups.

Goula 51106. Recommended age (min): 3 yr(s), Recommended age (max): 5 yr(s), Minimum number of players: 1, Maximum number of players: 1, Material: Wood, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Wood
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
5 yr(s)
Minimum number of players *
1
Maximum number of players *
1
Playing time
15 min
Voice guidance
No
Sounding
No
Speaking function
No
Difficulty level
Beginner
Languages support
Dutch, French, German, English
Suitable for indoor use
Yes
Assembly required
No
Wi-Fi
No
Light effects
No
Vibrating function
No
Magnetic
No
Magnetic parts
No
Magnetic board
No
Washable
No
Auto shut-off
No
Volume control
No
Rattle
No
Suitable for teething
No
Motion sensor
No
Waterproof
No
Floating
No
Country of origin
China
Preassembled
No
Integrated teether(s)
No
Hanger ring
No
Telescope
No
Window shutters
No
Mirror
No
Doorbell
No
Slide
No
QR code
No
Adjustable height
No
Contains recyclable materials
No
Certification
CE
Learning & training skills
Body perception
No
Learning & training skills
Cognitive skills training, Fine motor skills training, Motor skills training, Math & counting learning
Independently playing
Yes
Imaginative playing
No
Role playing
No
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
EU TSD language
Dutch
Safety warning
Suitable only for adults
No
Weight & dimensions
Width
2.95" (75 mm)
Depth
9.06" (230 mm)
Height
9.06" (230 mm)
Weight
2.58 lbs (1.17 kg)
Packaging data
Package width
8.86" (225 mm)
Package depth
8.86" (225 mm)
Package height
2.76" (70 mm)
Package weight
2.8 lbs (1.27 kg)
Package tare weight
3.53 oz (100 g)
Package type
Box
Quantity per pack
1 pc(s)
Packaging content
Charging base
No
Toy figure(s) included
No
CD included
No
Batteries included
No
Manual
Yes
Microphone included
No
Handheld remote control
No
Remote control batteries included
No
Storage case
No
Storage tray
No
Package material
Cardboard
Logistics data
Customs product code (TARIC)
95030099
Number of layers per pallet
4 pc(s)
Quantity per pallet
192 pc(s)
Master (outer) case width
9.45" (240 mm)
Master (outer) case length
18.5" (470 mm)
Master (outer) case height
12.2" (310 mm)
Quantity per master (outer) case
8 pc(s)
Master (outer) case net weight
26 lbs (11.8 kg)
Master (outer) case tare weight
14.1 oz (400 g)
Master (outer) case weight
26.9 lbs (12.2 kg)
Quantity per shipping (inner) case
1 pc(s)
Master (outer) case volume
34404 cm³
Pallet height
53.9" (137 cm)
Pallet weight
676.4 lbs (306.8 kg)
Number of cartons per pallet
24 pc(s)
Number of cartons per pallet layer
6 pc(s)
Supplier features
Number of packages
1
Packaging languages (ISO 639 format)
CAT, German, English, Spanish, French, Italian, Dutch, Portuguese
Manual languages (ISO 639 format)
CAT, German, English, Spanish, French, Italian, Dutch, Portuguese
Disclaimer Goula 51106 learning toy:
Disclaimer

Warning: Not suitable for children under 36 months of age due to small parts. Choking hazard. Please keep this packaging for future reference. The contents and colours may differ from those in the photographs. Designed in The Netherlands / in Barcelona. Made in China.