location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N261-UR10-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N261-UR10-BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332257017 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 05:35:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Cat6a cable rated for high-speed 10 Gbps home/office communications
  • - Over 50% slimmer than standard Cat6a cables to increase airflow in full racks
  • - Easy to route around corners and through crowded cable management panels
  • - 32 AWG copper wire and 3 µm gold-plated connectors allow superior signal transfer
  • - Color-coded blue for fast, easy identification in a crowded rack or workstation
Guarantee: Lifetime limited
Long product name Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP) :
The short editorial description of Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP)

Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m)
More>>>
Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP):
The official marketing text of Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP) as supplied by the manufacturer

Cat6a Cable Ideal for Connecting Equipment in Your 10G Ethernet Network
This Cat6a Ethernet cable with RJ45 connectors is recommended for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this 10-ft. (3.05 m) cable ensures peak performance throughout your local area network (LAN).

Special Ultra-Slim Design for Better Airflow and Easier Installation
The N261-UR10-BL is just 2.8 millimeters in diameter—more than 50% smaller than standard Cat6a cable. This increases airflow in crowded equipment racks, which helps keep your components cool and properly functioning. The extra-slim design also makes the cable easier to install around corners and through cable management panels.

Color-Coded to Avoid Misidentification That Can Cause Costly Downtime
The PVC jacket is colored blue to allow easy, fast identification in a crowded rack or workstation and help prevent the cable from becoming inadvertently disconnected.

Premium Construction for Superior Performance
Manufactured from 32 AWG copper wire, the four-pair stranded cable is rated for speeds up to 10 Gbps. The RJ45 connectors improve near-end crosstalk (NeXT) performance to 500 MHz and feature 3-micron gold plating to help ensure the most accurate signal transfer possible. Integral strain relief gives the unshielded cable extra flexibility, reduces stress, and helps the cable move freely without cracking or breaking loose from the connector.

Short summary description Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP):
This short summary of the Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N261-UR10-BL, 118.1" (3 m), Cat6a, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N261-UR10-BL. Cable length: 118.1" (3 m), Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product color: Blue

Features
Product color *
Blue
Cable length *
118.1" (3 m)
Cable standard *
Cat6a
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3ab, IEEE 802.5
AWG wire size
32
Data transfer rate
1000 Mbit/s
Frequency
550 MHz
Molded cable boot
Yes
Plug and Play
Yes
Certification
RoHS, REACH
Country of origin
China
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Outer diameter
0.11" (2.8 mm)
Packaging data
Quantity per pack
1 pc(s)
Manual
Yes
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.41 oz (40 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case GTIN (EAN/UPC)
10037332257014
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case weight
14.8 oz (420 g)
Master (outer) case height
17" (431.8 mm)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N261-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6a U/UTP (UTP)
(show image)
N261-UR6N-BL N261-UR6N-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6a U/UTP (UTP)
(show image)
N261-UR07-BL N261-UR07-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 7 ft. (2.13 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6a U/UTP (UTP)
(show image)
N261-UR05-BL N261-UR05-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR03-BL networking cable Blue 35.4" (0.9 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR03-BL networking cable Blue 35.4" (0.9 m) Cat6a U/UTP (UTP)
(show image)
N261-UR03-BL N261-UR03-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR01-BL networking cable Blue 11.8" (0.3 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR01-BL networking cable Blue 11.8" (0.3 m) Cat6a U/UTP (UTP)
(show image)
N261-UR01-BL N261-UR01-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6 U/UTP (UTP)
(show image)
N200-UR6N-BL N200-UR6N-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR10-BL networking cable Blue 118.1" (3 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR10-BL networking cable Blue 118.1" (3 m) Cat6 U/UTP (UTP)
(show image)
N200-UR10-BL N200-UR10-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6 U/UTP (UTP)
(show image)
N200-UR07-BL N200-UR07-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 7 ft. (2.13 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6 U/UTP (UTP)
(show image)
N200-UR05-BL N200-UR05-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR03-BL networking cable Blue 35.4" (0.9 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR03-BL networking cable Blue 35.4" (0.9 m) Cat6 U/UTP (UTP)
(show image)
N200-UR03-BL N200-UR03-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)