icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
Lenovo logo

Lenovo 57Y6385 power adapter/inverter Indoor 90 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103614
Info modified on:
07 Mar 2019, 11:27:47
Long product name Lenovo 57Y6385 power adapter/inverter Indoor 90 W Black:

90W AC Adapter for Lenovo IdeaPad laptops

Lenovo 57Y6385 power adapter/inverter Indoor 90 W Black:

The Lenovo 90W AC Adapter 90A offers convenient access to power wherever you need it. Keep one in your carrying case, one at home, and another in the office for maximum uptime.

Features and Benefits:

- Performs to the same specifications as the standard 90W AC adapter that ships with the notebooks. Supports independent graphics Lenovo notebooks.
- Backed by a Warranty and Service and Support from Lenovo.

Short summary description Lenovo 57Y6385 power adapter/inverter Indoor 90 W Black:

Lenovo 57Y6385, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, Lenovo IdeaPad

Long summary description Lenovo 57Y6385 power adapter/inverter Indoor 90 W Black:

Lenovo 57Y6385. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Width: 1.57" (40 mm), Depth: 6.89" (175 mm), Height: 1.14" (29 mm)

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.