location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo M220 Black Wired 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55Y2033
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 17:11:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo M220 Black Wired 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 W 2.0 channels
  • - Number of drivers: 2 200 - 19000 Hz
  • - USB connectivity
  • - Amplifier
  • - Black
Long product name Lenovo M220 Black Wired 2 W :
The short editorial description of Lenovo M220 Black Wired 2 W

M220, Mini speakers 2.0, 200 Hz-19 KHz, USB 2.0, for laptops
More>>>
Lenovo M220 Black Wired 2 W:
The official marketing text of Lenovo M220 Black Wired 2 W as supplied by the manufacturer

The Lenovo Mini Speakers M220 (55Y2033 - Worldwide, except Japan, 57Y6613 - Japan) provides portable shape and quality performance for all your computer entertainment. Ultra-portable with USB power supply which means compatible with laptop. Stylish design and exquisite tone that bring perfect experience for you.

Benefits include:

- 2.0 Speaker system design
- Two speakers (satellites) with one watt per speaker (satellite); two watts of total output
- Primary speaker: USB and audio cable
- Secondary speaker: Audio cable attaches to the primary speaker
- Built-in active amplifier
- 200 Hz ~ 19 KHz frequency response for midrange (voice) and high (treble) sound range
- 80 dB signal-noise ratio
- Attach using one USB 2.0 cable for power, and audio cable from primary speaker
- Secondary speaker audio cable attaches to the primary speaker

Short summary description Lenovo M220 Black Wired 2 W:
This short summary of the Lenovo M220 Black Wired 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo M220, 2.0 channels, Wired, 2 W, 200 - 19000 Hz, Black

Long summary description Lenovo M220 Black Wired 2 W:
This is an auto-generated long summary of Lenovo M220 Black Wired 2 W based on the first three specs of the first five spec groups.

Lenovo M220. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 2 W, Frequency range: 200 - 19000 Hz. Product color: Black

Loudspeakers
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Speaker enclosure
Closed
Speaker position
Satellite
Number of drivers *
2
Woofer
No
Audio
RMS rated power *
2 W
Frequency range
200 - 19000 Hz
Signal-to-Noise Ratio (SNR)
80 dB
Total Harmonic Distortion (THD)
0.3%
Performance
Product color *
Black
Plug and Play
Yes
Certification
CCC
Amplifier
Amplifier *
Built-in
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
USB connectivity
Yes
Connector(s)
USB, 3.5mm
Power
Power source type
USB
Weight & dimensions
Width
2.76" (70 mm)
Depth
2.91" (74 mm)
Height
2.76" (70 mm)
Weight
18.4 oz (523 g)
Cord length
41.3" (1.05 m)
Packaging content
Cables included
AUX, USB
Other features
Speaker power
1 W
Type
Portable speakers
Equalizer
No
Channel separation
45 dB
Number of products included
2 pc(s)
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Vista Microsoft Windows 7
USB required
Yes