Sitecom logo

Sitecom USB 2.0 Multi Memory card reader

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51239
Info modified on:
21 Oct 2022, 10:14:32
Long product name Sitecom USB 2.0 Multi Memory card reader:

USB 2.0 Multi Memory Card Reader

Short summary description Sitecom USB 2.0 Multi Memory card reader:

Sitecom USB 2.0 Multi Memory Card Reader, USB 2.0, 2.82 oz (80 g), 4.59 oz (130 g), 1.89 x 0.591 x 3.43" (48 x 15 x 87 mm), 5.71 x 2.2 x 9.53" (145 x 56 x 242 mm)

Long summary description Sitecom USB 2.0 Multi Memory card reader:

Sitecom USB 2.0 Multi Memory Card Reader. Interface type: USB 2.0. Weight: 2.82 oz (80 g). Package weight: 4.59 oz (130 g). Dimensions (WxDxH): 1.89 x 0.591 x 3.43" (48 x 15 x 87 mm), Package dimensions (WxDxH): 5.71 x 2.2 x 9.53" (145 x 56 x 242 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.