Canon logo

Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89002
Info modified on:
07 Jul 2021, 14:49:46
Long product name Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm Wi-Fi:

MF9280Cdn Laser Multifunction, Print, Copy, Scan & Fax

Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm Wi-Fi:

Enhance your communications with high quality colour output and boost productivity with powerful SEND functionality. This compact and robust colour All-in-One is ideal for busy small workgroups.
Features

- Colour laser All-in-One
- 21 ppm printing and copying
- High quality colour output
- Quick First-Print & energy efficient
- Network ready, PCL 5c/6 and PostScript Level 3 support
- Scan to email, network folder & USB memory key
- Double sided print, copy, scan & Fax

The ultimate network ready compact colour multifunctional for small workgroups

Colour laser All-in-one
Benefit from superior colour printing, faxing, copying and scanning in one stylish, cost-cutting and space-saving unit.

Save time, cut energy costs
With Canon’s Quick First-Print technologies there’s zero warm-up time, so no waiting. The unit springs into action the moment it’s needed. The Energy Star certified i-SENSYS MF9280Cdn also saves you money through its low energy consumption

Outstanding colour quality and pure black text
Give your printed documents added impact with beautiful colour images, bold graphics and sharp text. This device incorporates many of the advanced technologies found in Canon’s high-end imaging devices to deliver the finest colour quality.

Seamless networking
This network ready unit offers PCL 5c, PCL 6 and PostScript Level 3 support for easy integration into your existing print environment. Share productive printing, scanning and PC faxing (sending only) with your whole workgroup. The Remote User Interface lets users and administrators manage the device status directly from their web browsers.

Powerful SEND functionality
Speed up and simplify your workflow. Scan colour documents quickly and easily for direct distribution via email, network file server, FTP server, internet fax or USB memory key. Documents can be scanned into a number of digital formats including ‘Compact PDF’ using Canon’s unique compression technology.

Ultimate usability
The large 3.5 inch (8.8cm) colour TFT display with Easy-Scroll Wheel allows easy access to all functions. A target-orientated graphical menu enables speedy, smooth operation.

Maximise productivity
Cut costs, save paper and produce professional documents with double-sided printing. The Duplex Automatic Document Feeder enables fast automatic double-sided copying, scanning and faxing. With a maximum paper capacity of 850 A4 sheets (with optional pedestal) the i-SENSYS MF9280Cdn handles the workloads of even the busiest small businesses.

All-in-One colour cartridges
Benefit from continuous, high quality output. Each of the four compact colour cartridges contains toner, drum and cleaning units – reducing maintenance requirements and increasing reliability. Replacement is clean and fast, with easy front loading.

Short summary description Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm Wi-Fi:

Canon i-SENSYS MF9280Cdn, Laser, Color printing, 2400 x 600 DPI, Color copying, Color scanning, A4

Long summary description Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm Wi-Fi:

Canon i-SENSYS MF9280Cdn. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 21 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.