location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-DK2405-C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60720 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078170549
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 14:40:00
The date of the most recent change of the data-sheet in Icecat's system
ICY BOX 60720 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MORE POSSIBILITIES: USB-C DockingStation with USB 3.2 Gen 2 as the perfect connection extension for notebooks. The ICY BOX IB-DK2405-C is compatible with Windows and macOS
  • - CONNECT MONITORS: With DisplayPort and HDMI you can connect up to three monitors at a resolution of up to 3840x2160@60 Hz. Thus you work even more effectively and have everything in view
  • - ENERGY PERFORMANCE: The elegant ICY BOX DockingStation not only looks good with its aluminium housing. With Power Delivery, it also supplies USB Type-C notebooks with power
  • - BEST CONNECTED: Connect your peripherals via the USB ports. There are 3x USB 3.2 Gen 2 and 1x Type-C Gen 2 with up to 10 Gbit/s data transfer as well as 1x USB 3.0 Type-A
  • - FAST ON THE MOVE: Gigabit LAN (RJ45) is available as a WLAN alternative for fast network access. In addition, the DockingStation offers a 3.5 mm audio combo jack
Long product name ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The short editorial description of ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

USB Type-C, 2x DisplayPort, 1x HDMI, 3x USB 3.1 (Gen 2) Type-A, 1x USB 3.1 (Gen 2) Type-C, 1x USB 3.0 Type-A, 1 x RJ-45, 1 x 3.5mm, 85 W PD, 402 g
More>>>
ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official marketing text of ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer

Always efficient - even when standing!
The DockingStation has the usual high-quality workmanship and can be used both with current Windows® and macOS® operating systems. This makes the IB-DK2405-C the perfect companion for eager business people and multimedia enthusiasts who want to be prepared for a wide range of working environments.

Extending and sharing!
The IB-DK2405-C provides a UHD dual 4K display. Thus, you can connect up to two 4K monitors or one 5K high-definition monitor. You can stream videos, play games, multitask, and hold conferences with ease. Under DP 1.4 HBR3-DSC1.2 the DockingStation supports up to 5K (5120x2880@60 Hz) output resolution as far as the host system supports this function. Additionally, it mirrors your primary screen or extends the computer desktop allowing visibility of different applications at the same time.

Double hold option
If you are using a monitor arm, the VESA mount on the monitor is generally no longer available for other purposes. With the additional product IB-MSA105-DK it is now possible to install the IB-DK2405-C and a monitor arm behind a monitor.

Short summary description ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-DK2405-C, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 85 W, 3.5 mm, 10,100,1000 Mbit/s, Black

Long summary description ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of ICY BOX IB-DK2405-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

ICY BOX IB-DK2405-C. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 85 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Data transfer rate: 10 Gbit/s, HD type: 4K Ultra HD. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 1.18" (30 mm), Depth: 3.39" (86 mm), Height: 7.87" (200 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
85 W
HDMI ports quantity *
1
DisplayPorts quantity
2
DisplayPort version
1.4
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
USB Type-C DisplayPort Alternate Mode
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Performance
Card reader integrated *
No
Data transfer rate
10 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Maximum refresh rate
60 Hz
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Hub interfaces
USB Type-C
Housing material
Acrylonitrile butadiene styrene (ABS)
Country of origin
China
Power
Power source type
DC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.8 A
Power supply
135 W
Output voltage
20 V
Output current
6.75 A
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
1.18" (30 mm)
Depth
3.39" (86 mm)
Height
7.87" (200 mm)
Weight
14.2 oz (402 g)
Packaging data
Package width
11.4" (290 mm)
Package depth
3.74" (95 mm)
Package height
6.22" (158 mm)
Package weight
3.15 lbs (1.43 kg)
Packaging content
Cables included
AC, USB Type-C
AC adapter included
Yes
Manual
Yes
Logistics data
Quantity per master (outer) case
9 pc(s)
Master (outer) case width
19.7" (500 mm)
Master (outer) case length
12.2" (310 mm)
Master (outer) case height
12.6" (320 mm)
Master (outer) case weight
30.6 lbs (13.9 kg)
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
60658 IB-DK2245AC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)