location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N002-004-BK networking cable Black 47.2" (1.2 m) Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N002-004-BK Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 4 ft. (1.22 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N002-004-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0373321551606 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:44:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N002-004-BK networking cable Black 47.2" (1.2 m) Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium cabling for Category 5 and 5e applications, rated for 350 MHz/1 Gbps communications
  • - Features boots with integral strain-relief and RJ45 (Male) connectors
  • - PVC 4-pair stranded UTP
  • - IEEE 802.3ab
Guarantee: Lifetime limited
Long product name Tripp Lite N002-004-BK networking cable Black 47.2" (1.2 m) Cat5e U/UTP (UTP) :
The short editorial description of Tripp Lite N002-004-BK networking cable Black 47.2" (1.2 m) Cat5e U/UTP (UTP)

Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 4 ft. (1.22 m)
More>>>
Tripp Lite N002-004-BK networking cable Black 47.2" (1.2 m) Cat5e U/UTP (UTP):
The official marketing text of Tripp Lite N002-004-BK networking cable Black 47.2" (1.2 m) Cat5e U/UTP (UTP) as supplied by the manufacturer

Cabling for category 5 (Cat5) and 5e (Cat5e) applications
Length: 4 ft. Color: Black Connectors: RJ45 male
Feature molded connectors with integral strain relief
PVC 4-pair stranded UTP
Rated for 350MHz/ 1Gbps communication
Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11)
Available in other colors and lengths
Also available in a snagless design (N001-Series) to protect the locking tabs on the RJ45 connectors from being damaged or snapped off during installation.
Also available - Cat6 cables (N201-Series)

Short summary description Tripp Lite N002-004-BK networking cable Black 47.2" (1.2 m) Cat5e U/UTP (UTP):
This short summary of the Tripp Lite N002-004-BK networking cable Black 47.2" (1.2 m) Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N002-004-BK, 47.2" (1.2 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N002-004-BK networking cable Black 47.2" (1.2 m) Cat5e U/UTP (UTP):
This is an auto-generated long summary of Tripp Lite N002-004-BK networking cable Black 47.2" (1.2 m) Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Tripp Lite N002-004-BK. Cable length: 47.2" (1.2 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product color: Black

Features
Product color *
Black
Cable length *
47.2" (1.2 m)
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Networking standards
IEEE 802.3ab
Frequency
350 MHz
Snagless cable boot
No
Country of origin
China
Weight & dimensions
Weight
1.41 oz (40 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
2.12 oz (60 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case GTIN (EAN/UPC)
10037332155167
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case weight
15.2 oz (430 g)
Master (outer) case height
18" (457.2 mm)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N261-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6a U/UTP (UTP)
(show image)
N261-UR6N-BL N261-UR6N-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR10-BL networking cable Blue 118.1" (3 m) Cat6a U/UTP (UTP)
(show image)
N261-UR10-BL N261-UR10-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6a U/UTP (UTP)
(show image)
N261-UR07-BL N261-UR07-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 7 ft. (2.13 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6a U/UTP (UTP)
(show image)
N261-UR05-BL N261-UR05-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR03-BL networking cable Blue 35.4" (0.9 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR03-BL networking cable Blue 35.4" (0.9 m) Cat6a U/UTP (UTP)
(show image)
N261-UR03-BL N261-UR03-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-UR01-BL networking cable Blue 11.8" (0.3 m) Cat6a U/UTP (UTP) Tripp Lite N261-UR01-BL networking cable Blue 11.8" (0.3 m) Cat6a U/UTP (UTP)
(show image)
N261-UR01-BL N261-UR01-BL Cat6a 10G Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR6N-BL networking cable Blue 7.87" (0.2 m) Cat6 U/UTP (UTP)
(show image)
N200-UR6N-BL N200-UR6N-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR10-BL networking cable Blue 118.1" (3 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR10-BL networking cable Blue 118.1" (3 m) Cat6 U/UTP (UTP)
(show image)
N200-UR10-BL N200-UR10-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR07-BL networking cable Blue 82.7" (2.1 m) Cat6 U/UTP (UTP)
(show image)
N200-UR07-BL N200-UR07-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 7 ft. (2.13 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N200-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6 U/UTP (UTP) Tripp Lite N200-UR05-BL networking cable Blue 59.1" (1.5 m) Cat6 U/UTP (UTP)
(show image)
N200-UR05-BL N200-UR05-BL Cat6 Gigabit Molded Ultra-Slim UTP Ethernet Cable (RJ45 M/M), Blue, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)