Tripp Lite logo

Tripp Lite N002-050-BK networking cable Black 598.4" (15.2 m) Cat5e U/UTP (UTP)

Data-sheet quality:
created/standardized by Icecat
Product views:
117658
Info modified on:
10 Aug 2024, 11:25:14
Bullet Points Tripp Lite N002-050-BK networking cable Black 598.4" (15.2 m) Cat5e U/UTP (UTP):
  • - Premium cabling for Category 5 and 5e applications—rated for 350 MHz/1 Gbps communications
  • - IEEE 802.3ab
  • - PVC 4-pair Solid UTP
  • - All cables feature boots with integral strain-relief and RJ45 (Male) connectors
Guarantee:
Lifetime limited
Long product name Tripp Lite N002-050-BK networking cable Black 598.4" (15.2 m) Cat5e U/UTP (UTP):

Cat5e 350 MHz Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Black, 50 ft. (15.24 m)

Tripp Lite N002-050-BK networking cable Black 598.4" (15.2 m) Cat5e U/UTP (UTP):

This Black Cat5e Ethernet cable has two standard RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350 MHz/1 Gbps communication. Offered in a variety of lengths and colors for all Cat5/5e cabling needs. Snagless Cat5e cables are also available.

Short summary description Tripp Lite N002-050-BK networking cable Black 598.4" (15.2 m) Cat5e U/UTP (UTP):

Tripp Lite N002-050-BK, 598.4" (15.2 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N002-050-BK networking cable Black 598.4" (15.2 m) Cat5e U/UTP (UTP):

Tripp Lite N002-050-BK. Cable length: 598.4" (15.2 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.