location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LaserBase MF8180C Laser 2400 x 600 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF8180C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0860B013 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574965765
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LaserBase MF8180C Laser 2400 x 600 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - 19 ppm
  • - Color copying Color scanning Mono faxing
  • - Internal memory: 128 MB
  • - 79.4 lbs (36 kg)
Long product name Canon LaserBase MF8180C Laser 2400 x 600 DPI 19 ppm :
The short editorial description of Canon LaserBase MF8180C Laser 2400 x 600 DPI 19 ppm

LaserBase MF8180C, 2400 x 600 dpi, 19 (mono) / 4 (colour) ppm/cpm
More>>>
Canon LaserBase MF8180C Laser 2400 x 600 DPI 19 ppm:
The official marketing text of Canon LaserBase MF8180C Laser 2400 x 600 DPI 19 ppm as supplied by the manufacturer

Get professional colour laser printing, copying, faxing and scanning - all in one compact and cost-cutting laser multifunctional. The built-in network interface enhances your colour productivity.

Features:
- Desktop Colour Laser All-in-One
- Print quality: 2400 x 600 dpi (enhanced)
- 19 ppm/cpm mono, 4 ppm/cpm colour
- Super G3 faxing
- Colour scanning: 9600 x 9600 dpi (enhanced)
- Built-in network interface for printing/faxing
- Easy toner cartridge replacement

Your complete colour laser solution
This Colour Laser All-in-One provides professional colour laser printing, copying, faxing and scanning on your desktop. It's network-ready and no accessories are required so you benefit from complete colour productivity in one compact and robust unit. Ensuring significant savings on investments costs and office space.

High quality laser printing
A 600 x 600 dpi print resolution delivers laser quality colour output. Get smooth colours and crisp black text enhanced up to the equivalent of 2400 x 600 dpi with software. Canon's unique oil-less S Toner provides a perfect colour finish.

High speed output
Print and copy at a fast 19 pages per minute in mono and 4 pages per minute in colour. Start printing straight away as there is virtually no warm-up time with Canon's Colour On-Demand fixing technology, no waiting around for your first print.

Fast, professional faxing
The Super G3 fax modem transmits faxes at 3 seconds per page to cut communication costs. A 256-page fax memory stores incoming faxes safely if paper or toner runs out. Canon's Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.

Superior colour scanning
Scan colour documents and photos directly to a PDF format or email. A 1200 x 2400 dpi optical scanning resolution reaches up to 9600 x 9600 dpi when enhanced for maximum detail. The USB2.0 Hi-Speed interface speeds up image transmission between your unit and PC.

Network printing and faxing
A standard built-in Ethernet interface provides productive network printing and PC faxing for workgroups. It's ready to use and easy to install into your existing network. A Remote User Interface ensures simple control for users and network administrators.

Easy cartridge replacement
All consumables come in easily replaceable cartridges. Simply change toner cartridges for each colour without hassle or mess. Switch the drum cartridge containing all essential parts and your machine is as good as new.

Smart features
Copy, fax and scan multiple page documents with the 50-page Automatic Document Feeder. There's flexible paper handling with a 250-sheet paper cassette and 125-sheet Multi-Purpose Tray.

Short summary description Canon LaserBase MF8180C Laser 2400 x 600 DPI 19 ppm:
This short summary of the Canon LaserBase MF8180C Laser 2400 x 600 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LaserBase MF8180C, Laser, Color printing, 2400 x 600 DPI, Color copying, Color scanning, Mono faxing

Long summary description Canon LaserBase MF8180C Laser 2400 x 600 DPI 19 ppm:
This is an auto-generated long summary of Canon LaserBase MF8180C Laser 2400 x 600 DPI 19 ppm based on the first three specs of the first five spec groups.

Canon LaserBase MF8180C. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
Color printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (color, normal quality, A4)
4 cpm
Scanning
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Input color depth
48 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Auto-redialing
Yes
Fax speed (A4)
3 sec/page
Features
Digital sender
No
Input & output capacity
Maximum input capacity for transparencies
50 sheets
Maximum input capacity
250 sheets
Performance
Internal memory *
128 MB
Compatibility
TWAIN, WIA
Design
Market positioning *
Business
Power
Power consumption (average operating)
1200 W
Power consumption (PowerSave)
8 W
Power consumption (standby)
35 W
Weight & dimensions
Weight
79.4 lbs (36 kg)
Packaging content
Drivers included
Yes
Other features
I/O ports
USB 2.0
Dimensions (WxDxH)
20.1 x 20.2 x 23.1" (510 x 512 x 588 mm)
Network ready
Yes
Power requirements
AC 200-240V, 50-60Hz
Standard media sizes
A4, LTR, LGL, Envelope (COM10, Monarch, DL, ISO-5)
Modem type
Super G3
Maximum dimensions (W x D x H)
20.1 x 20.2 x 25.2" (510 x 512 x 641 mm)
Auto document feeder: supported media types and capacity
50
Compatible operating systems
Windows 98/Me/2000/XP/Server 2003
All-in-one functions
Fax, Scan
Color all-in-one functions
Copy, Print, Scan
Country Distributor
Nederland 1 distributor(s)