location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Essential HD9215/81 fryer Single 2.4 L Stand-alone 1300 W Hot air fryer Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9215/81
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9215/81 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410702125
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 20:37:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Essential HD9215/81 fryer Single 2.4 L Stand-alone 1300 W Hot air fryer Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single Stand-alone Hot air fryer 2.4 L 1.76 lbs (0.8 kg) Gray, White
  • - Frying function Baking function Grilling
  • - Removable bowl
  • - LED
  • - 1300 W
More>>>
Short summary description Philips Essential HD9215/81 fryer Single 2.4 L Stand-alone 1300 W Hot air fryer Gray, White:
This short summary of the Philips Essential HD9215/81 fryer Single 2.4 L Stand-alone 1300 W Hot air fryer Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Essential HD9215/81, Hot air fryer, 2.4 L, 1.76 lbs (0.8 kg), 30 min, Single, Gray, White

Long summary description Philips Essential HD9215/81 fryer Single 2.4 L Stand-alone 1300 W Hot air fryer Gray, White:
This is an auto-generated long summary of Philips Essential HD9215/81 fryer Single 2.4 L Stand-alone 1300 W Hot air fryer Gray, White based on the first three specs of the first five spec groups.

Philips Essential HD9215/81. Product type: Hot air fryer, Capacity: 2.4 L, Fryer food capacity: 1.76 lbs (0.8 kg). Construction type: Single, Product color: Gray, White, Control type: Rotary. Display type: LED. Power: 1300 W, AC input voltage: 220 V. Width: 11.3" (287 mm), Depth: 12.4" (315 mm), Height: 15.1" (384 mm)

Performance
Capacity *
2.4 L
Fryer food capacity *
1.76 lbs (0.8 kg)
Product type *
Hot air fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Adjustable thermostat
Yes
Timer duration
30 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product color *
Gray, White
Removable bowl *
Yes
Design
Easy to clean
Yes
Cord length
31.5" (0.8 m)
Control type *
Rotary
Dishwasher-proof parts *
Yes
Indication
Display type
LED
Power
Power *
1300 W
AC input voltage
220 V
Weight & dimensions
Width
11.3" (287 mm)
Depth
12.4" (315 mm)
Height
15.1" (384 mm)
Weight
15.4 lbs (7 kg)