location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-97676 rack accessory Cable ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Management Ring, zinc-plated
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-97676
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 15:33:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-97676 rack accessory Cable ring
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Steel, galvanised
  • - Product dimensions (bracket): 80 x 80 mm
  • - Mounting plate position: Offset
  • - Opening for cable entry: Lateral
Long product name Digitus DN-97676 rack accessory Cable ring :
The short editorial description of Digitus DN-97676 rack accessory Cable ring

Cable management ring, steel, 80 x 80 mm side opening, offset fixation
More>>>
Short summary description Digitus DN-97676 rack accessory Cable ring:
This short summary of the Digitus DN-97676 rack accessory Cable ring data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-97676, Cable ring, Steel, Galvanized steel, China, 3.15" (80 mm), 1.65" (42 mm)

Long summary description Digitus DN-97676 rack accessory Cable ring:
This is an auto-generated long summary of Digitus DN-97676 rack accessory Cable ring based on the first three specs of the first five spec groups.

Digitus DN-97676. Type: Cable ring, Product color: Steel, Housing material: Galvanized steel. Width: 3.15" (80 mm), Depth: 1.65" (42 mm), Height: 3.15" (80 mm)

Country Distributor
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)