location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP4700 inkjet printer Color 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP4700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3742B002
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year limited warranty
Long product name Canon PIXMA iP4700 inkjet printer Color 9600 x 2400 DPI A4 :
The short editorial description of Canon PIXMA iP4700 inkjet printer Color 9600 x 2400 DPI A4

PIXMA iP4700, Photo Inkjet Printer, Black: 9.2 ipm, Color: 8.1, 4" x 6" photo: 20sec, 9600 x 2400 dpi, PictBridge, 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelopes
More>>>
Canon PIXMA iP4700 inkjet printer Color 9600 x 2400 DPI A4:
The official marketing text of Canon PIXMA iP4700 inkjet printer Color 9600 x 2400 DPI A4 as supplied by the manufacturer

Overview
Stylish Photo Printer with 5 Individual Ink Tanks and Built-in AutoDuplex Printing.
For those who want superior photo quality and built-in Auto Duplex Printing at home, your single function printer has arrived. The PIXMA iP4700 Premium Inkjet Photo Printer possesses the high-quality, performance and style needed for your varied home printing needs.

Incredible 9600 x 2400 maximum color dpi with a minimum color droplet size of 1pl and a 5 individual ink tank system sets the stage for beautiful borderless photos up to 8.5" x 11", web pages or documents all with amazing quality. The ChromaLife100+ system enables your photos to last up to 300 years when using select genuine Canon ink and paper and stored in an archival-quality photo album. Printing and automatically correcting your photos has never been easier thanks to the new Auto Photo Fix II feature within the popular Easy-PhotoPrint EX software.

If that wasn't enough versatility, you can also enjoy 2-Way Paper Feeding and computer-free photo printing with a PictBridge connection. So, you can print photos directly from your compatible digital camera, DV camcorder or camera phone.

Features

Speed & Quality

Superior Resolution
?Realize the power of 9600 x 2400 maximum color dpi1 firing with a minimum color droplet size of 1pl. Benefit? Incredible quality and detail in your borderless2 photos, web pages and business documents.

High-Performance Individual Ink System
?This 5-color ink system consists of four dye-based inks plus a pigment-based black ink, producing exceptional photos and crisp, laser-quality text. So, you only replace the color that runs out.

Fast 4" x 6"
?Print a beautiful, borderless 4"x 6" photo in approx. 20 seconds6!

Images Per Minute (IPM)
? In March 2009, the International Standards Organization implemented a print standard for inkjet printer document print speeds which is a universal measure utilizing three types of standardized test documents in "real world" conditions - one, four page Excel document, one - four page Word document and one-four page PDF document. This new standard will allow you to easily compare the print speeds of printers manufactured by different companies.

Warranty
1- year limited warranty with InstantExchange program. 1-Year Toll-free technical phone support

Short summary description Canon PIXMA iP4700 inkjet printer Color 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP4700 inkjet printer Color 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP4700, Color, 9600 x 2400 DPI, 5, A4, 9.2 ppm, Duplex printing

Long summary description Canon PIXMA iP4700 inkjet printer Color 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP4700 inkjet printer Color 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP4700. Color, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9.2 ppm. Duplex printing

Features
Duplex printing *
Yes
Print head nozzles
4416
Color *
Yes
Number of print cartridges *
5
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
9.2 ppm
Print speed (color, normal quality, A4/US Letter)
8.1 ppm
Borderless printing
Yes
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
PictBridge
Yes
Performance
Printing noise level
46.5 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
17 W
Power
Power consumption (standby)
0.9 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista, Vista SP1, Windows XP SP2/SP3, Windows 2000 Professional SP4 Mac OS X v.10.3.9+
Minimum processor
1GHz
Minimum RAM
512 MB
Minimum storage drive space
450 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17" (431 mm)
Depth
11.7" (296 mm)
Height
6.02" (153 mm)
Weight
12.6 lbs (5.7 kg)
Packaging data
Bundled software
Easy-PhotoPrint EX, Easy-Web Print EX (Windows)
Other features
Print technology
Inkjet
Interface
USB
Power supply type
AC 100-240V, 50/60Hz
Compliance industry standards
ISO/IEC 24711
Weight (imperial)
12.4 lbs
Print speed (color, normal quality, 10 x 15 photo)
20
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 01:57:26
Uk has collected 18 expert reviews for Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
webuser.co.uk
Updated:
2015-01-01 01:57:02
Like its close rival, the Epson Stylus Pro P50, the appearance of this Canon printer is pared down to the basics. However, its configurability springs into life from the software control panel. The photo-printing test was a bit of a double-edged sword...
0%
pcauthority.com.au
Updated:
2015-01-01 01:57:05
This inkjet group test wouldn't be complete without Canon's Pixma iP4700. The family has topped our A-List since the iP4500 nearly three years ago, and in the intervening time few printers have threatened to dethrone it.Its unbeatable blend of speed, q...
Bottom line Superb speed and quality and low costs keep it top of the A-List...
100%
gadgetspeak.com
Updated:
2015-01-01 01:57:12
The Canon Pixma iP4700 is an up-market inkjet printer in the higher price bracket and should not be compared with the budget printers that can be bought for less than £40. It is a stylishly designed versatile machine that delivers realistic colour prin...
88%
trustedreviews.com
Updated:
2015-01-01 01:57:18
Although all-in-one printers now substantially outsell single-function machines, there are several reasons why you might not want to go the multi-function route. Single function printers, like Canon's PIXMA iP4700 reviewed here, are smaller than equivalen...
80%
techradar.com
Updated:
2015-01-01 01:57:21
The PIXMA iP4700 is Canon's latest five tank printer. It isn't as feature-rich as some of its rivals, but it boasts auto-Duplex for doublesided printing, PictBridge for printing pictures directly from your camera, and it can print directly onto optical...
Good Crystal clear text quality, Beautiful photo printing...
Bad Very reasonably priced, No big advances on the iP4600...
90%
expertreviews.co.uk
Updated:
2015-01-01 01:57:21
Canon's Pixma iP4700 is the latest addition to a range that has won many Shopper awards in the past. This single-function printer uses four dye-based inks for photo and colour printing and pigmented black ink for sharp text printing on plain paper...
100%
alphr.com
Updated:
2015-01-01 01:57:23
Canon's flagship standalone inkjet looks suitably glossy and current. It glimmers moodily under the lights, with its clean design and compact, foldaway dimensions. Its name, the iP4700, suggests progression from the previously A-Listed iP4600. Problem...
Bottom line A very minor upgrade, but it's still the best all-round home photo printer you can currently buy...
83%
goodgearguide.com.au
Updated:
2015-01-01 01:57:25
The Canon Pixma IP4700 is Canons latest inkjet printer that retains the glossy black casing of its predecessor, the Canon Pixma IP4600, and also features stylish gunmetal highlights. The Canon Pixma IP4700 also retains some of the features we loved most about the IP4600, including two paper trays, the fact users are warned on their PC screen if the print output tray is closed and the ability to print on to DVDs and CDs using the included dedicated tray. The device also offers a number of impro...
Good Fast, great output, built-in duplexing, bundled Easy-PhotoPrint EX software...
Bad Some households might find a multifunction more appealing...
Bottom line The Canon Pixma IP4700 really impressed us. It is a good quality inkjet printer that produces excellent results in a short amount of time. We also liked the fact that it was exceptionally quiet. If excellent prints are what you need and you aren’t i...
80%
pcadvisor.co.uk
Updated:
2015-01-01 01:57:25
The Canon Pixma IP4700 is Canons latest inkjet printer that retains the glossy black casing of its predecessor, the Canon Pixma IP4600, and also features stylish gunmetal highlights. The Canon Pixma IP4700 also retains some of the features we loved...
Bottom line The Canon Pixma IP4700 really impressed us. It is a good quality inkjet printer that produces excellent results in a short amount of time. We also liked the fact that it was exceptionally quiet. If excellent prints are what you need and you aren’t i...
80%
trustedreviews.com
Updated:
2016-01-22 07:10:23
Most inkjet printers designed to handle paper up to A3+ are aimed primarily at the photo enthusiast or graphics professional. However, Canon's Pixma iX7000 is directed at the small office market, where plain paper prints are more prevalent and larger page...
70%
macworld.co.uk
Updated:
2016-01-22 07:10:23
Seeing this printer in the flesh for the first time is like being a tugboat captain who’s expecting to handle a cruiser, only to see an aircraft carrier turn up instead. This thing is huge. Measuring 647 x 530 x 260mm bow to stern and weighing in at 1...
Good Easy to set up and use; fast A3 print times; good print quality; good range of media input options, including a flat paper path...
Bad Big and heavy; connection options limited to USB; movement and noise during ink tank stirring, photo prints lack detail...
60%
expertreviews.co.uk
Updated:
2016-01-22 07:11:00
Last month we reviewed HP's Officejet 7000, an A3+ inkjet printer with print quality, performance and running costs to rival a laser printer. A3 colour prints are useful in office environments, but while an A3 colour laser costs upwards of £1,000, the...
Bottom line An appealing low-cost alternative to an A3 colour laser printer for office use, but HP's Officejet 7000 is faster and better value...
80%
goodgearguide.com.au
Updated:
2016-01-22 07:11:14
Canon's PIXMA iX7000 is the company's second business-focussed A3 inkjet printer, and it's one of the most expensive on the market. It is big, slow and noisy but offers automatic duplex and network connectivity, and it produces great quality A4 and A3 output.The Canon PIXMA iX7000 is a behemoth. At 410mm high and 710mm deep with trays fully extended, this A3+ inkjet printer takes up a substantial amount of desk space. The PIXMA iX7000 offers three media input options: a cassette, a rear tray...
Good Produces great A4 photos, automatic duplexer can print double-sided A3 documents, draft documents are usable...
Bad Print quality issues with matte media and A3 photos, frustrating paper input options, extremely big...
Bottom line Canon’s PIXMA iX7000 offers A3+ printing and automatic duplexing, but lacks the simplicity and usability of cheaper printers. It prints slowly but its output on glossy media is fantastic thanks to the use of pigment-based ink technology...
65%
pcadvisor.co.uk
Updated:
2016-01-22 07:11:14
Product Code: 3302B008 The Canon PIXMA iX7000 is a behemoth. At 410mm high and 710mm deep with trays fully extended, this A3+ inkjet printer takes up a substantial amount of desk space. The Canon PIXMA iX7000 is Canon's second business-focussed A3 i...
Bottom line Canon's PIXMA iX7000 A3 inkjet printer isn't the best option for producing business documents on matte media. Though automatic duplexing and ethernet connectivity are certainly handy, restrictions with media input as well as its print speeds and o...
70%
alphr.com
Updated:
2016-01-22 07:11:35
Few printers capture the imagination in the PC Pro office like a large format inkjet. The possibilities - spectacular A3+ photos or big, bold business documents - are much greater than with a standard A4 printer. The iX7000 is for offices, claims Canon...
Bottom line Reasonable print quality, but the lack of photographic perfection is made up for by the range of features...
83%
toptenreviews.com
Updated:
2015-01-01 01:57:08
Canon has been in the business of making quality picture taking and printing products for a long time now. Those who have used a canon printer in the past come back time after time because of high end photo printing and other graphical uses. The Canon...
Good A 9600 x 2400 color dpi makes the images printed from the Canon Pixma iP4700 crisp and sharp...
Bad For a printer geared towards printing photos, the lack of a memory card makes printing photos from other electronic devices quite the task.
Bottom line The Canon Pixma iP4700 is a great printer for photos and works decent as a home printer...
100%
infoworld.com
Updated:
2015-01-01 01:57:13
Some bargains are truly good ones. The Canon Pixma iP4700 inkjet printer has a few limitations, but it is inexpensive to buy and to run. Its paper handling can accommodate dozens of pages a day, enough for a home or school user.
60%
pcworld.com_techhive.com
Updated:
2015-01-01 01:57:14
The Canon Pixma iP4700 color inkjet printer costs just $100 (as of March 29, 2010), but it offers some impressive features for the price--and reasonable ink costs. It would be a solid choice for a student or a busy family...
Good Inexpensive, Automatic duplexer and 300sheet paper capacity, Economical ink...
Bad Limited connectivity, Frontpanel lighting codes are hard to decipher...
60%
electronicsme.com
Updated:
2015-01-01 01:57:18
Canon PIXMA iP4700 Photo Printer becomes a very handy photo printer for home usage. Auto duplex allows you to print double sided onto your paper, saving you money, whilst also giving the added benefit of having a more environmentally friendly printer a...
Bottom line Though the Canon PIXMA iP4700 does have some additional advantages over its predecessors, there is not a lot in terms of performance of this unit that would warrant an upgrade. If you are looking for a new inkjet photo printer that has some good enviro...
72%
wired.com
Updated:
2015-01-01 01:57:19
Canon EOS 5D Mark II Canon PIXMA iP4700 Printer Gitzo GM2561 Traveler Monopod and Quick Release Ballhead Datacolor SpyderCube Calibration Tool Samsung HMX-R10 Camcorder Olympus E-P1 CameraCanon's new iP4700 proves that you don't have to empty your wal...
Good Produces rich, nicely saturated color prints up to 8.5 x 11 inches. More speed than you'd expect for a Cnote. Quick document printing, too, if you have occasion to use mere words. Included Easy WebPrint EX software does a nice job of formatting Web co...
Bad Looks like a black blob. Overpriced printer ink is still legalized larceny.
80%
pcmag.com
Updated:
2016-01-22 07:10:45
The Canon Pixma iX7000 Inkjet Business Printer ($399.99 direct) is the third inkjet printer I've seen in the past several months that can print on tabloid (11- by 17-inch) or larger-size paper and is aimed tightly at small offices—particularly micro...
Good Duplexer for printing on both sides of a page. Ethernet connection. Good paper handling, with three paper trays.
Bad Can't load both letter- and tabloid-size at once to switch between them easily.
Bottom line The Canon Pixma iX7000 Inkjet Business Printer is a spot on fit for offices with an occasional need to print at tabloid (11- by 17-inch) size...
80%
printercomparison.com
Updated:
2016-01-22 07:11:07
Canon has managed to create a number of exceptional large-format or wide-format printers in recent years. Most of these printers have focused on providing working photographers with a way to create lab-quality prints as large as 13x19 inches without n...
Bottom line The Canon PIXMA iX7000 inkjet business printer is quite possibly the ideal wide-format printer solution for small and medium sized businesses... at a price. For a street price of about $340, this printer gives you a wide range of features, fantastic pe...
70%
techworld.com
Updated:
2016-01-22 07:11:14
The Canon PIXMA iX7000 is Canon's second business focused A3 inkjet printer, and it's one of the most expensive on the market.Big, slow and noisy, the Canon PIXMA iX7000 offers automatic duplex and network connectivity, and it produces great quality A...
Bottom line Canon's PIXMA iX7000 A3 inkjet printer isn't the best option for producing business documents on matte media. Though automatic duplexing and ethernet connectivity are certainly handy, restrictions with media input as well as its print speeds and overa...
0%
computershopper.com
Updated:
2016-01-22 07:11:49
Ask 10 people what they want in an inkjet printer, and you may get 10 different answers: laser-quality text, photo prints good enough to frame, problem-free duplex printing, and a print path wide enough to accommodate at least 11x17-inch...
Good Excellent-quality text on plain paper; paper sizes up to 13x19 inches; auto-duplex printing; three paper paths...
Bad Inconsistent print speeds; too large for most desks...
Bottom line This large-format inkjet is excellent for cost-sensitive small businesses and home offices. Top-notch results with plain paper, plus auto-duplex printing, make it one of the most versatile single-function inkjets you can buy...
87%