location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 933 Magenta Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
933 Magenta Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN059AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122139964 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 444639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 00:12:11
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 933 Magenta Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 933 Ink Cartridges deliver legendary HP print quality.
  • - HP 933 ink cartridges work with: HP OfficeJet 6700, 7110, 7610
  • - 1 Magenta (~330 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Impress with high-quality business documents featuring bold black text and brilliant, vivid colour. Get outstanding print quality and fade-resistance, using HP pigment inks designed for the office.[2]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Print with HP ink cartridges that are designed to conserve resources. HP can help you manage your environmental impact – from using recycled content to easy recycling.[1,4]
  • - Ideal for small-business and home-office customers who print frequently, produce high-quality text and colour graphics and images, and recycle.
  • - Depend on Original HP 933 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 933 Magenta Original Ink Cartridge :
The short editorial description of HP 933 Magenta Original Ink Cartridge

933 Magenta Original Ink Cartridge
More>>>
HP 933 Magenta Original Ink Cartridge:
The official marketing text of HP 933 Magenta Original Ink Cartridge as supplied by the manufacturer

Ideal for small-business and home-office customers who print frequently, produce high-quality text and colour graphics and images, and recycle.

Count on high-quality black text and colour graphics that makes an impression for your business, and get reliability features, using easy-to-recycle Original HP ink cartridges.[1]

Short summary description HP 933 Magenta Original Ink Cartridge:
This short summary of the HP 933 Magenta Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 933 Magenta Original Ink Cartridge, Standard Yield, Magenta, Pigment-based ink, 4 ml, 1 pc(s), Single pack

Long summary description HP 933 Magenta Original Ink Cartridge:
This is an auto-generated long summary of HP 933 Magenta Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 933 Magenta Original Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Supply type: Single pack, Color ink page yield: 330 pages, Color ink volume: 4 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Compatibility *
OfficeJet 6700, 7110, 7510, 7610, 7612 Officejet 6100 ePrinter, HP Officejet 6600 e-All-in-One, HP Officejet 6700 Premium e-All-in-One
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
4 ml
Color ink page yield *
330 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Magenta
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
China
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
4.52" (114.8 mm)
Depth
0.941" (23.9 mm)
Height
3.94" (100.1 mm)
Weight & dimensions
Weight
1.41 oz (40 g)
Package width
4.76" (121 mm)
Package depth
1.1" (28 mm)
Package height
5.71" (145 mm)
Package weight
1.76 oz (50 g)
Package type
Box
Technical details
Box contents
1 Cartridge
Logistics data
Quantity per pallet
1520 pc(s)
Number of cartons per pallet
176 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
19 pc(s)
Pallet weight
3.83 oz (108.6 g)
Quantity per master (outer) case
20 pc(s)
Master (outer) case weight
0.0409 oz (1.16 g)
Master (outer) case gross weight (imperial)
2.55 lbs
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
47.2 x 31.5 x 35.6" (1200 x 800 x 904 mm)
Stacking number for pallet
2 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 3 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 933 Magenta Original Ink Cartridge:
Disclaimer

[1] HP Planet Partners Program availability varies. For more information, visit http://www.hp.com/recycle.