HP logo

HP P19b G4 Monitor computer monitor 18.5" 1366 x 768 pixels WXGA LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163228
Info modified on:
08 Oct 2024, 20:01:46
End of life date:
30 Nov 2023
Bullet Points HP P19b G4 Monitor computer monitor 18.5" 1366 x 768 pixels WXGA LED Black:
  • - Get rich color and sharp details on the 18.5” diagonal HD screen. Connect to a legacy PC without a dongle through the VGA port.
  • - Choose a monitor that’s ENERGY STAR® certified to help meet your environmental buying requirements.
  • - See your screen in a whole new light with HP Low Blue Light for more comfortable viewing, then tilt the screen up to 5° forward or 20° back for your best viewing position.
Guarantee:
5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP P19b G4 Monitor computer monitor 18.5" 1366 x 768 pixels WXGA LED Black:

P19b G4 Monitor

HP P19b G4 Monitor computer monitor 18.5" 1366 x 768 pixels WXGA LED Black:

An everyday, affordable business monitor that’s easy on you.
Tackle your daily task list and save space on your desk with the compact, budget-friendly HP P19b G4 Monitor that adjusts to your comfort needs and delivers HD picture quality.

Short summary description HP P19b G4 Monitor computer monitor 18.5" 1366 x 768 pixels WXGA LED Black:

HP P19b G4 Monitor, 18.5", 1366 x 768 pixels, WXGA, LED, 5 ms, Black

Long summary description HP P19b G4 Monitor computer monitor 18.5" 1366 x 768 pixels WXGA LED Black:

HP P19b G4 Monitor. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP P19b G4 Monitor computer monitor 18.5" 1366 x 768 pixels WXGA LED Black 9TY83AA#ABB:
[1] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Monitors produced until December 2020 are delivered with VGA cable. Monitors produced from December 2020 are delivered with HDMI cable. China continues shipping with VGA cable, no HDMI cable is included.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.