location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P785-DPKIT10 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 10 ft. (3.1 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P785-DPKIT10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332257031 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:33:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes 10 ft. (3.05 m) DisplayPort, USB 3.2 Gen 1 A/B and two 3.5 mm stereo audio cables in one kit
  • - Supports Ultra HD resolutions up to true 4K @ 60 Hz for crystal-clear video
  • - Latching DisplayPort plugs maintain constant A/V signal without accidental disconnections
  • - Supports USB 3.2 Gen 1 data transfer speeds up to 5 Gbps (10x faster than USB 2.0)
  • - For use with B005-DPUA2-K and B005-DPUA4 KVM switches
Guarantee: Lifetime limited
Long product name Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m) :
The short editorial description of Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m)

DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 10 ft. (3.1 m)
More>>>
Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m):
The official marketing text of Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m) as supplied by the manufacturer

10-ft. (3.05 m) Cables Connect Your Computer's DisplayPort, USB and Audio Ports to a KVM Switch
This DisplayPort cable kit includes four cables for connecting your computer to a KVM switch. Recommended for the B005-DPUA2-K and B005-DPUA4 KVM switches, the kit saves you money by combining necessary cables into one convenient bunch.

DisplayPort
The DisplayPort cable lets you view the video content of your computer via the console's connected monitor. It supports Ultra HD True 4K video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz.

Latching Connectors Help Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean costly and time-consuming signal loss. The latching DisplayPort connectors help you avoid such danger, protecting your audio/video transmission by maintaining a secure link without failure. The latching cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected.

USB
The USB cable connects the KVM switch's USB-B port to your computer's USB-A port. It enables you to control all connected computers from one centralized keyboard/mouse, while also accessing external flash drives, printers, scanners or other devices connected to the switch's USB peripheral ports. The cable supports USB 3.2 Gen 1 data transfer speeds up to 5 Gbps.

3.5 mm Audio
Two 3.5 mm stereo cables connect external multimedia speakers, a microphone or headphones.

Quality Construction Provides Superior Signal Transfer
Integral strain relief gives the cables extra flexibility, reduces stress and helps the cables move freely without cracking or breaking loose from the connectors. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data.

Short summary description Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m):
This short summary of the Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P785-DPKIT10, 137.8" (3.5 m), USB, USB, DisplayPort, Black, Blue, Male

Long summary description Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m):
This is an auto-generated long summary of Tripp Lite P785-DPKIT10 KVM cable Black, Blue 137.8" (3.5 m) based on the first three specs of the first five spec groups.

Tripp Lite P785-DPKIT10. Cable length: 137.8" (3.5 m), Keyboard port type: USB, Mouse port type: USB. Package width: 8" (203.2 mm), Package depth: 0.5" (12.7 mm), Package height: 10" (254 mm). Master (outer) case width: 13.8" (350.5 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 15.8" (401.3 mm)

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332257038
Compliance certificates
RoHS
Performance
Product color
Black, Blue
Cable length *
137.8" (3.5 m)
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
Connector 1 gender
Male
Connector 2 gender
Male
Maximum video resolution
4096 x 2160 pixels
Material
PVC
Performance
Cable jacket material
Polyvinyl chloride (PVC)
Country of origin
China
Packaging data
Package width
8" (203.2 mm)
Package depth
0.5" (12.7 mm)
Package height
10" (254 mm)
Package weight
14.5 oz (410 g)
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.8" (401.3 mm)
Master (outer) case weight
4.63 lbs (2.1 kg)
Brand Image Article code product Stock Price from
Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m) Tripp Lite B055-001-C KVM cable Black 9.84" (0.25 m)
(show image)
B055-001-C B055-001-C NetDirector USB-C Server Interface Unit with Virtual Media Support (B064 Series), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P778-006-DP KVM cable Black, Green 72" (1.83 m) Tripp Lite P778-006-DP KVM cable Black, Green 72" (1.83 m)
(show image)
P778-006-DP P778-006-DP VGA to DisplayPort and USB-A Adapter Cable Kit for B020-U and B022-U KVM, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT10 KVM cable Black, Blue, Gray 118.1" (3 m) Tripp Lite P785-HKIT10 KVM cable Black, Blue, Gray 118.1" (3 m)
(show image)
P785-HKIT10 P785-HKIT10 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT06 KVM cable Black, Blue, Gray 70.9" (1.8 m) Tripp Lite P785-HKIT06 KVM cable Black, Blue, Gray 70.9" (1.8 m)
(show image)
P785-HKIT06 P785-HKIT06 HDMI KVM Cable Kit for B005-HUA2-K and B005-HUA4 KVM, 4K HDMI, USB 3.2 Gen 1, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT06 KVM cable Black, Blue 70.9" (1.8 m) Tripp Lite P785-DPKIT06 KVM cable Black, Blue 70.9" (1.8 m)
(show image)
P785-DPKIT06 P785-DPKIT06 DisplayPort KVM Cable Kit for B005-DPUA2-K and B005-DPUA4 KVM, 4K DP, USB 3.2, 3.5 mm, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-010-HA KVM cable Black 120.1" (3.05 m) Tripp Lite P782-010-HA KVM cable Black 120.1" (3.05 m)
(show image)
P782-010-HA P782-010-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-006-HA KVM cable Black 72" (1.83 m) Tripp Lite P782-006-HA KVM cable Black 72" (1.83 m)
(show image)
P782-006-HA P782-006-HA HDMI KVM Cable Kit - 4K HDMI, USB 2.0, 3.5 mm Audio (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010-U KVM cable Black 120.1" (3.05 m) Tripp Lite P784-010-U KVM cable Black 120.1" (3.05 m)
(show image)
P784-010-U DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M), 1080p, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-006-DVU KVM cable Black 72" (1.83 m) Tripp Lite P784-006-DVU KVM cable Black 72" (1.83 m)
(show image)
P784-006-DVU DVI KVM Cable Kit - DVI, USB, 3.5 mm Audio (3xM/3xM) + USB (M/M) + DVI (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010 KVM cable Black 120.1" (3.05 m) Tripp Lite P784-010 KVM cable Black 120.1" (3.05 m)
(show image)
P784-010 DVI KVM Cable Kit, 3 in 1 - DVI, USB, 3.5 mm Audio (3xM/3xM) 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
España 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)