location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 14.1" 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T410
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2518F5U
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 14.1" 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™ i5 i5-540M 2.53 GHz
  • - 14.1" 1440 x 900 pixels LED backlight Matt 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi
  • - NVIDIA® Quadro® NVS 3100M Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR 4G
  • - 8.3 h 90 W
  • - Windows 7 Professional 32-bit
Long product name Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 14.1" 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black :
The short editorial description of Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 14.1" 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black

14.1" LCD, Intel Core i5-540M (2.53GHz), 4GB RAM, 500Gb HDD, NVS 3100M, VGA, DisplayPort, eSATA, FireWire 400, LAN, Wi-Fi, WiMAX, Windows 7 Professional (32)
More>>>
Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 14.1" 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black:
The official marketing text of Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 14.1" 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black as supplied by the manufacturer

Intel Turbo Boost Memory and optional solid-state storage drives expedite boot and application load times. The result? You keep your momentum strong and moving in the right direction — and your agenda in the front seat, where it belongs.

The business world spins faster than ever, and it certainly won't wait while you charge your laptop's battery. Last all day — up to 30 hours — with a multitude of battery configurations.

Baked, battered and blistered by the elements over and over, the T Series sets the highest standard for core ThinkPad strength. It’s hit the gym the hardest and endured the toughest workouts just so you can keep effortlessly slicing through your waves of work.

Short summary description Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 14.1" 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 14.1" 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T410, Intel® Core™ i5, 2.53 GHz, 14.1", 1440 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 14.1" 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 14.1" 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T410. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 14.1", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 4G. Discrete graphics card model: NVIDIA® Quadro® NVS 3100M. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.36 lbs (2.43 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 18:07:03
Uk has collected 29 expert reviews for Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 35.8 cm (14.1") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
storagereview.com
Updated:
2011-08-14 18:07:01
StorageReview.com is first and foremost a site that reviews and covers the news surrounding storage products. While there's always plenty to talk about, a little diversity is nice. To that end, we're going to expand our scope of coverage to include st...
Bottom line As the first notebook we have had the chance to review here at StorageReview, the Lenovo ThinkPad T410 performed better than we could have expected. The system had no trouble keeping up with ordinary and extra-ordinary use, with the NVIDIA Optimus gra...
0%
crn.com
Updated:
2011-08-14 18:07:01
The Lenovo ThinkPad T410 is the first unit in the vaunted notebook lineup we've encountered that is built on Intel's Core i5, and the company has made sure that it has shipped ready to take advantage of every performance edge you'd want for a ThinkPad...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 18:07:02
The Lenovo ThinkPad T-series seems to be a case of "more of the same"--which isn't entirely a bad thing. In an era when system designs seem like ephemeral fashion statements and laptop PCs change color with each season, the basic black ThinkPad T410 fe...
Good Classic TSeries keyboard, Lots of ports, including FireWire and eSATA...
Bad LCD image quality subpar with video and games, Mediocre audio playback quality...
Bottom line The T410 retains the legendary keyboard feel of ThinkPads, but also remains somewhat pricey...
70%
anandtech.com
Updated:
2011-08-14 18:07:02
ThinkPad. The name ought to ring a bell. It's the quintessential business laptop that everyone has almost certainly seen, very likely used, and possibly owned during the past decade. Originally an IBM product, the ThinkPad line was sold off to Lenovo...
0%
hardwarecentral.com
Updated:
2011-08-14 18:07:02
As notebook computers go, the ThinkPad T410 is bread and butter. It's the company's mainstream 14.1-inch business laptop, sibling to the 15.6-inch model T510, smack in the middle of Lenovo's product line. But you know how, when you go to a really nic...
87%
hothardware.com
Updated:
2011-08-14 18:07:02
Lenovo proved at the Consumer Electronics Show in January that it wasn't messing around when it comes to latest generation of notebook technologies. The company has a vast array of options, from tiny to huge, and they span the gamut from casual road wa...
Bottom line In our SiSoftware Sandra tests, the ThinkPad T410 didn't overly impress us though it held its own. But in the gaming tests and PCMark/3DMark 06 tests, the machine definitely performed better than expected. Keeping in mind that this is a business mach...
0%
Geek.com
Updated:
2011-08-14 18:07:02
The T series is back for 2010 with a Core i5 refresh. Moving from the T400 to the T410 (and T500 to T510) might not seem like big news compared to the launch of the Edge series or the release of the AMD-powered X100e, but the T series marks the foundat...
0%
mobiletechreview.com
Updated:
2011-08-14 18:07:02
The ThinkPad T series notebooks are one of Lenovo’s most popular models and the series includes the 14.1” T400/T410 and the 15.6” T500/T510 notebooks. At the moment, Lenovo offers the Intel Core 2 Duo configurations at discounted prices (T400/T500), a...
Good Solid build and excellent keyboard. Good gaming and multimedia capabilities.
Bad Max RAM is currently 6 gigs, battery takes too long to charge.
Bottom line The new Intel Core i5 processors are serious performers making the Lenovo ThinkPad T410 a fast notebook. The T410 is speedy at productivity tasks and shows drastic gaming performance improvements compared to the outgoing T400. The display is super bri...
80%
pcmag.com
Updated:
2011-08-14 18:07:02
These days, many business users are willing to sacrifice performance in favor of the lightest laptop they can stuff in their bags. For the rest, a powerful business laptop can mean getting resource-intensive tasks done in a matter of minutes, instea...
Good Best user experience in the business. Core i5 is a fast processor. 7,200rpm hard drive. Good graphics horsepower. Surplus of features. Big battery. Good battery life. Sturdy.
Bad Boring design.
Bottom line The Lenovo ThinkPad T410 has all the essential features to prevent your company from experiencing downtime, including solid performance and good battery life...
80%
Businessweek.com
Updated:
2011-08-14 18:07:02
The Good: Snappy performance, multi-connectivity options, long battery life The Bad: Embedded mobile WiMax available only in certain areas, occasional dropped connections The Bottom Line: A versatile new Intel Nehalem-based laptop that delivers at ho...
Good Snappy performance, multi-connectivity options, long battery life...
Bad Embedded mobile WiMax available only in certain areas, occasional dropped connections...
Bottom line A versatile new Intel Nehalem-based laptop that delivers at home and at work...
90%
laptopz.com
Updated:
2011-08-14 18:07:02
Lenovo ThinkPad T series have become the representatives of business laptops. And the latest 14.1-inch Lenovo ThinkPad T410 also stands for it, the ThinkPad T410 comes with an Intel Core i5 processor. You can also expect it with compact design and exce...
0%
notebookreview.com
Updated:
2011-08-14 18:07:02
Lenovo ThinkPad T410 Review Article ContentsLenovo ThinkPad T410 Review The ThinkPad T410 is the latest revision of the popular T-series ThinkPad from Lenovo. This model brings a new line of dedicated and integrated graphics cards, the Intel Core-se...
0%
computershopper.com
Updated:
2011-08-14 18:07:02
If you're looking for a workhorse business notebook that won’t let you down, start your search with the Lenovo ThinkPad T410. This 14-inch laptop, which comes from the proven ThinkPad T400 bloodline, has been upgraded with faster processo...
Good Strong productivity, multimedia performance; excellent keyboard, touch pad; durability features; handy VoIP functionality...
Bad Low-performing integrated graphics a strike against at this price; so-so battery life; bland styling...
Bottom line Improvements large and small make the best mainstream business laptop that much better...
87%
Laptopmag.com
Updated:
2011-08-14 18:07:02
Editor’s Note: During the review process, we were able to test two different configurations of the Lenovo ThinkPad T410, one with Intel integrated graphics and another with a more expensive, more powerful Nvidia NVS 3100M discrete graphics card. Unless...
Good Blazing fast performance, Good keyboard, Accurate touchpad, Sleeker design, Fast boot time...
Bad Mediocre video playback, Poor sound quality, Bottom gets warm...
Bottom line An impressively powerful thin-and-light business notebook that offers supreme comfort and a sleeker design than its predecessors.
80%
notebookcheck.net
Updated:
2012-11-19 06:29:03
Martina Osztovits, 12/16/2010 After the T510, we also look at the up-to-date ThinkPad T410 alternative more closely. Thanks to the incorporated Nvidia Optimus technology, the 14 incher promises longer runtimes including low emissions and yet good per...
Good Tried and tested Thinkpad design, Trackpoint, Keyboard, Very good office performance and the latest hardware, ThinkVantage tools, Optimus technology extends battery runtimes...
Bad Contrast poor display with standard color spectrum, Touchpad, No recovery DVDs or manual...
Bottom line The T410 has been designed for the use in a low load range with typical tasks like office or internet applications. The use of Optimus technology helps achieving longer battery runtimes. Otherwise, not much has changed in terms of performance features in...
84%
notebookcheck.net
Updated:
2012-11-19 06:29:05
by Martina Osztovits 02/01/2010 Lenovo updates its T-range's 14.1 inch models to state-of-the-art with the Arrandale CPUs. The validated Thinkpad design and the qualities attached to it haven't been compromised on. Our prototype is equipped with a Co...
Good Proven Thinkpad design, Trackpoint, Keyboard, Very good office performance and uptodate hardware, ThinkVantage tools...
Bad Not very bright display with a standard color range, Touchpad, No recovery DVDs or manual, Energy Manager offers unimplemented functions...
Bottom line Short and concise A lot of excitement about Lenovo's T410 had been created in the web, even before our test, due to misinformation. Lenovo would be well-advised to make an official statement to quickly, and especially, explicitly spread the right informat...
83%