Fujitsu logo

Fujitsu PRIMERGY SX30 BU FH 2-Chan. U320 Cluster

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29487
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY SX30 BU FH 2-Chan. U320 Cluster:

Fujitsu PRIMERGY SX30 BU FH 2-Chan. U320 Cluster, SCSI, 0, 1, 10, 50, JBOD, 70.5 lbs (32 kg), 11 x 27.2 x 18.9" (280 x 692 x 481 mm), Extension-unit for 14 hot-replace LVD U320-SCSI-HD; incl. 2 x dual-SCSI Inputmodules U320;..., 36 / 73 / 146 / 300 Gbyte 10000 rpm; 18 / 36 / 73 Gbyte 15000 rpm

Long summary description Fujitsu PRIMERGY SX30 BU FH 2-Chan. U320 Cluster:

Fujitsu PRIMERGY SX30 BU FH 2-Chan. U320 Cluster. Storage drive interface: SCSI, RAID levels: 0, 1, 10, 50, JBOD. Weight: 70.5 lbs (32 kg). Dimensions (WxDxH): 11 x 27.2 x 18.9" (280 x 692 x 481 mm), Technical features: Extension-unit for 14 hot-replace LVD U320-SCSI-HD; incl. 2 x dual-SCSI Inputmodules U320;..., Storage drive type: 36 / 73 / 146 / 300 Gbyte 10000 rpm; 18 / 36 / 73 Gbyte 15000 rpm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.