location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer T4U Plus WLAN 867 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archer T4U Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER T4U PLUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0840030701535 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:26:45
The date of the most recent change of the data-sheet in Icecat's system
TP-Link ARCHER T4U PLUS user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer T4U Plus WLAN 867 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra-Fast Wi-Fi – 1300Mbps wireless speeds (400Mpbs on the 2.4GHz band and 867Mbps on the 5GHz band) with support for the next generation 802.11ac Wi-Fi standard
  • - Dual Band Wireless - 2.4GHz and 5GHz bands for flexible connectivity
  • - Dual High-Gain antennas – Improved range, signal quality and transmission performance
  • - MU-MIMO –Delivers highly efficient wireless connection
  • - Super Speed USB 3.0 Port - Up to 10x faster transfer speeds than USB 2.0
  • - Adjustable, Multi-Directional Antenna - Enable flexible deployment for the best reception
Long product name TP-Link Archer T4U Plus WLAN 867 Mbit/s :
The short editorial description of TP-Link Archer T4U Plus WLAN 867 Mbit/s

USB 3.0, IEEE 802.11b/g/n 2.4 GHz, IEEE 802.11a/n/ac 5 GHz, 84 x 156.3 x 19.2 mm
More>>>
TP-Link Archer T4U Plus WLAN 867 Mbit/s:
The official marketing text of TP-Link Archer T4U Plus WLAN 867 Mbit/s as supplied by the manufacturer

Boost Your PC’s Network Speeds
AC1300 Dual Antennas High-Gain Wireless USB Adapter
Archer T4U Plus

High-Speed, Dual Band WiFi
The Archer T4U Plus grants your PC access to 802.11ac technology while receiving WiFi signals on two separate bands, boosting speeds up to 1.2 Gbps (up to 400 Mbps on 2.4 GHz and 867 Mbps on 5 GHz). This means better networking experience for all your online needs. Choose the 2.4 GHz band for web browsing, email, and social media, or switch to 5 GHz for gaming, HD streaming, and large file downloads.

Dual High-Gain Antennas, Broader Coverage
Two powerful 5 dBi high-gain external antennas ensure stronger signal transmission and reception between web devices and your router even from farther away or across multiple walls and floors. Enjoy stable wireless connections and faster speeds without WiFi drops and lag.

A Great Match for Faster Speeds
Connect the newest hardware with USB 3.0. USB 3.0 is specially suited for the 802.11ac WiFi protocol and utilizes its transfer rate for better connections. Take full advantage of USB 3.0 and 802.11ac WiFi for optimized network performance.

Adjustable, Multi-Directional Antenna
Rotate and adjust the antenna 180° for the best reception in different environments.

Flexible Design, Easy Setup
The adapter’s desktop-style design and 1.0 m USB cable help you find the best spot for network reception. Enjoy an easy and desktop-friendly setup for flexible deployment.

Short summary description TP-Link Archer T4U Plus WLAN 867 Mbit/s:
This short summary of the TP-Link Archer T4U Plus WLAN 867 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer T4U Plus, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 867 Mbit/s, Black

Long summary description TP-Link Archer T4U Plus WLAN 867 Mbit/s:
This is an auto-generated long summary of TP-Link Archer T4U Plus WLAN 867 Mbit/s based on the first three specs of the first five spec groups.

TP-Link Archer T4U Plus. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product color: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB ports quantity
1
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
867 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN data transfer rates supported
11, 54, 300, 400, 867 Mbit/s
Security algorithms
WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
MU-MIMO
Yes
Design
Component for *
PC/Laptop
Product color
Black
Internal *
No
Antenna
Yes
Antenna design
External
Antenna gain level (max)
5 dBi
Transmitting power (CE)
20 dBm
Transmitting power (FCC)
20 dBm
LED indicators
Status
Certification
FCC, CE
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 Enterprise, Windows 11 Enterprise x64, Windows 11 Home, Windows 11 Pro, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
3.31" (84 mm)
Depth
0.756" (19.2 mm)
Height
6.15" (156.3 mm)
Packaging data
Package width
7.87" (200 mm)
Package depth
5.91" (150 mm)
Package height
1.73" (44 mm)
Package weight
8.11 oz (230 g)
Packaging content
Cables included
USB
Resource CD
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TXE72E Internal WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TXE72E Internal WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TXE72E AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s
(show image)
ARCHER TXE75E AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Nano WLAN 1267 Mbit/s TP-Link Archer T3U Nano WLAN 1267 Mbit/s
(show image)
ARCHER T3U NANO AC1300 Nano Wireless MU-MIMO USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2E Internal WLAN 433 Mbit/s TP-Link Archer T2E Internal WLAN 433 Mbit/s
(show image)
ARCHER T2E Archer T2E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX50E Archer TX50E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Plus WLAN 867 Mbit/s TP-Link Archer T3U Plus WLAN 867 Mbit/s
(show image)
ARCHER T3U PLUS Archer T3U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s
(show image)
ARCHER T5E Archer T5E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U WLAN 867 Mbit/s TP-Link Archer T4U WLAN 867 Mbit/s
(show image)
ARCHER T4U Archer T4U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Österreich 1 distributor(s)
México 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)