location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZC74AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122352295 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 583237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 00:01:09
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 912 Ink Cartridges deliver legendary HP print quality.
  • - HP 912 ink cartridges work with: HP OfficeJet 8010e, 8012, 8014, 8015; HP OfficeJet Pro 8020e, 8022, 8023, 8024, 8025
  • - 1 Black (~315 pages), 1 Cyan (~315 pages), 1 Magenta (~315 pages), 1 Yellow (~315 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for workgroups who need dependable performance for professional-quality printing, page after page.
  • - What's in the box: 4 ink cartridges
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges :
The short editorial description of HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges

912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
More>>>
HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
The official marketing text of HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges as supplied by the manufacturer

Ideal for workgroups who need dependable performance for professional-quality printing, page after page.

Count on professional-quality vibrant colour documents. Original HP ink cartridges provide impressive reliability for dependable performance and page yields, and durable results.[1] Print wit individual inks and high-yield cartridge options.[2,3]

Short summary description HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
This short summary of the HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 8.29 ml, 2.93 ml

Long summary description HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
This is an auto-generated long summary of HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 8.29 ml, Supply type: Combo pack, Color ink page yield: 315 pages, Color ink volume: 2.93 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 315 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
OfficeJet 8015, 8018, 8022 OfficeJet Pro 8020, 8020e, 8025, 8030e, 8035 OfficeJet 8010 All-in-One Printer series, HP OfficeJet Pro 8020 All-in-One Printer series, HP OfficeJet Pro 8030 All-in-One Printer series
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Black ink volume
8.29 ml
Color ink volume
2.93 ml
Black ink page yield *
315 pages
Color ink page yield *
315 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Combo pack
Country of origin
China
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
4.88" (124 mm)
Depth
1.89" (48 mm)
Height
6.3" (160 mm)
Weight
5.29 oz (150 g)
Package width
4.88" (124 mm)
Package depth
1.89" (48 mm)
Package height
6.3" (160 mm)
Package weight
6.7 oz (190 g)
Package type
Box
Technical details
Box contents
4 ink cartridges
Logistics data
Quantity per pallet
528 pc(s)
Number of cartons per pallet
24 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
6 pc(s)
Pallet weight
4.26 oz (120.8 g)
Quantity per master (outer) case
16 pc(s)
Master (outer) case weight
0.148 oz (4.2 g)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
47.2 x 31.5 x 41.7" (1200 x 800 x 1060 mm)
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 3 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 912 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
Disclaimer

[1] Based on HP internal testing and Wilhelm Imaging Research Dark Storage Statement. See http://www. hp.com/go/printpermanence.
[2] Based on cartridge yields for HP 912XL ink cartridges compared with HP 912 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[3] Based on cartridge yields for HP 917XL ink cartridges compared with HP 912 standard ink cartridges. HP OfficeJet 8020 and HP OfficeJet Pro 8030 only. For more information, see http://www. hp.com/go/learnaboutsupplies.