location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 30D + EF-S 17-85mm + EF 70-300 8.2 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 30D + EF-S 17-85mm + EF 70-300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1234B148
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:40:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 30D + EF-S 17-85mm + EF 70-300 8.2 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.2 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 30D + EF-S 17-85mm + EF 70-300 8.2 MP CMOS Black :
The short editorial description of Canon EOS 30D + EF-S 17-85mm + EF 70-300 8.2 MP CMOS Black

EOS 30D + EF-S 17-85mm + EF 70-300
More>>>
Canon EOS 30D + EF-S 17-85mm + EF 70-300 8.2 MP CMOS Black:
The official marketing text of Canon EOS 30D + EF-S 17-85mm + EF 70-300 8.2 MP CMOS Black as supplied by the manufacturer

Realise your photographic vision with the EOS 30D. Speed and precision in a tough magnesium alloy body, with access to over 60 EF lenses and the range of EOS accessories for unlimited creativity.

Features
- 8.2 MP CMOS sensor
- 5fps, 30 JPEG image burst
- 2.5" LCD
- Picture Style image processing
- Spot metering & 9-point AF
- DIGIC II
- Digital Photo Professional software
- Magnesium alloy body
- Compatible with all EF/EF-S lenses and EX Speedlite flashes
- Connectivity

Designed to inspire. Built to last.

CMOS sensor
An 8.2 Megapixel CMOS sensor provides the sensitivity needed for clean, detailed images with fine colour gradation. Large sensor pixels allow for wide dynamic range and reduced noise at higher ISO speeds. The 22.5 x 15mm sensor size adds an effective 1.6x increase to the focal length of EF lenses, extending reach at the telephoto end.

5 fps shooting
The camera delivers fast 5 fps shooting for continuous bursts of up to 30 large JPEG images (11 in RAW). A new 3 fps shooting mode provides greater control for variable-speed sequences.

Large LCD
Illuminated by 6 LEDs, the bright 2.5" 230K pixel LCD is viewable from 85° in almost all directions.

Picture Style
Picture Style pre-sets provide easy control over image processing parameters. Each style offers a different colour response - similar to the way film types are changed to achieve different effects. Sharpness, contrast, colour tone and saturation are adjustable within each pre-set.

Spot metering
Spot metering allows you to base the optimal exposure value on a concentrated spot (3.5%) in the scene - useful in high-contrast scenes where precise metering control is required.

High precision 9-point wide-area AF
Select from one of nine fixed focusing points across the scene for fast, accurate focusing even with off-centre subjects and 'rule-of-thirds' compositions.

DIGIC II
DIGIC II renders colours with precision and accuracy. Fast and efficient, DIGIC II prolongs battery life* and delivers instant 0.15 second start up time.

Digital Photo Professional software
The Digital Photo Professional software permits high-speed processing of lossless RAW images.

Magnesium alloy body
A compact magnesium alloy body provides durability while keeping the camera's weight down to 700 grams.

EF lenses and accessories
The EOS 30D is compatible with over 60 EF lenses (including the EF-S Series) and all EX Series Speedlite flash units. The E-TTL II flash algorithm passes key shooting data from compatible EF lenses - such as focal length, point of focus and distance information - to the Speedlites for consistently accurate flash exposures. Untethered shooting is possible with the optional Wireless File Transmitter WFT-E1.

Connectivity
Video Out allows reviewing on a TV screen. Connect with USB 2.0 Hi-speed for fast data transfers.

EF-S 17-85mm f/4-5.6 IS USM

Features
- Exceptional zoom range for all EF-S mount bodies.
- Superb image quality.
- Lightweight and compact.
- Image Stabilizer - up to 3 stops compensation.
- Fast near-silent USM AF.
- Super Spectra coatings.
- Circular aperture.
- Optional exclusive lens hood.

One lens. Many opportunities.
The EF-S 17-85mm f/4-5.6 IS USM provides an effective focal length range of approximately 27-136mm in 35mm format. This provides plenty of framing options, making it the perfect all-purpose lens that allows you to express your creativity in a vast range of shooting situations.

Light and fast
The small size and low weight of the EF-S 17-85mm f/4-5.6 IS USM make it ideal for fast moving photography and travel, where it is not practical to carry around a heavy bag of kit. Its ring-type USM works in concert with EF-S mount EOS cameras to provide super-fast, precision auto focusing and predictive tracking - with full manual override available at any time.

Go steady
Image Stabilizer technology compensates for a full three stops, giving the lens an effective maximum aperture of f1.4-2.0; excellent for hand-held and low light photography.

Designed for digital
Designed specifically for digital photography, the lens has specially shaped lens elements and Super Spectra coatings to suppress ghosting and flare, which can be caused by reflections off digital camera sensors. An exclusive optional lens hood can further reduce the incidence of flare.

Background blur
A circular aperture provides a pleasing background blur when shooting with a wide aperture; ideal for creating a sense of depth and getting your subject or model to stand out from the background.

EF 70-300mm f/4.5-5.6 DO IS USM

A new agility and creativity in telephoto zoom lenses. The world's first camera zoom lens with a DO element: A triumph of precision optics delivers compact size, low weight and ultimate image quality.

The DO factor
The EF 70-300mm f/4.5-5.6 DO IS USM is the world's only zoom lens to incorporate a DO element. Introduction of a new triple-layered DO element not only makes the lens more nimble, it delivers unrivalled imaging performance. The DO element is combined with normal refraction elements to compensate for colour aberration. This achieves levels of colour aberration correction that could previously only be achieved with the use of fluorite elements or Ultra-low Dispersion (UD) lenses. The result: superb image quality in an exceptionally small package.

Image Stabilizer
Canon's renowned Image Stabilizer (IS) technology compensates for approximately three stops without perceptible increase in image blur. This increases vastly the range of circumstances in which hand-held photography is possible, limiting the need to carry a tripod. Major movement in a particular direction is automatically detected as conscious.

Short summary description Canon EOS 30D + EF-S 17-85mm + EF 70-300 8.2 MP CMOS Black:
This short summary of the Canon EOS 30D + EF-S 17-85mm + EF 70-300 8.2 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 30D + EF-S 17-85mm + EF 70-300, 8.2 MP, CMOS, 24.7 oz (700 g), Black

Long summary description Canon EOS 30D + EF-S 17-85mm + EF 70-300 8.2 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 30D + EF-S 17-85mm + EF 70-300 8.2 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 30D + EF-S 17-85mm + EF 70-300. Megapixel: 8.2 MP, Sensor type: CMOS. Focal length range: 17 - 85 mm. Display diagonal: 2.5". PictBridge. Weight: 24.7 oz (700 g). Product color: Black

Picture quality
Megapixel *
8.2 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Lens system
Focal length range
17 - 85 mm
Focusing
Auto Focus (AF) lock
Yes
Exposure
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
2.5"
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
Self-timer delay *
10 s
Live view
No
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
5.67" (144 mm)
Depth
4.15" (105.5 mm)
Height
2.89" (73.5 mm)
Weight
24.7 oz (700 g)
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch, EOS Utility (inc. Remote Capture) TWAIN (Windows 98/2000), WIA (Windows Me/XP) Digital Photo Professional (Windows 2000 / XP)
Other features
Video capability
No
Interface
USB
Lens system
EF/EF-S
Built-in flash
Yes
Compatible operating systems
Windows 98SE / 2000 / Me / XP OS X v10.2 - v10.4
Digital SLR
Yes