location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UC3022 video capturing device USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMLIVE™ PRO (Dual HDMI to USB-C UVC Video Capture)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC3022-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264649721
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:41:43
The date of the most recent change of the data-sheet in Icecat's system
ATEN UC3022-AT-G user manual (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UC3022 video capturing device USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mix and capture two non-HDCP 4K live videos at 1080P UVC format on PC or mobile device via USB 3.x interface with seamless transition
  • - Intuitive Android / iOS App control – set up your camera gear and direct your show from anywhere
  • - Supports real-time HDMI program video preview
  • - Easily identifiable chroma keys – can make the video look like you are anywhere by changing the background
  • - Provides audio mixer with additional dual analog audio inputs
  • - Supports protected video switching mode for regular event usage
  • - Compatible with USB & Thunderbolt 3 (USB-C) specification
Long product name ATEN UC3022 video capturing device USB 3.2 Gen 1 (3.1 Gen 1) :
The short editorial description of ATEN UC3022 video capturing device USB 3.2 Gen 1 (3.1 Gen 1)

CAMLIVE™ PRO (Dual HDMI to USB-C UVC Video Capture)
More>>>
ATEN UC3022 video capturing device USB 3.2 Gen 1 (3.1 Gen 1):
The official marketing text of ATEN UC3022 video capturing device USB 3.2 Gen 1 (3.1 Gen 1) as supplied by the manufacturer

1x UC3022 CAMLIVE™ PRO Dual HDMI to USB-C UVC Video Capture
1x LIN6-11B1-E12G USB-B to USB-C Cable
1x LIN6-11C1-E11G USB-B to USB-A Cable
1x LIN2-418K-E12G Power Adapter
1x KC06-0064-100G camera mount adapter kit
1x User Instructions

Short summary description ATEN UC3022 video capturing device USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the ATEN UC3022 video capturing device USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UC3022, Black, Silver, USB 3.2 Gen 1 (3.1 Gen 1), 3840 x 2160 pixels, Metal, 2160p30/25/24, 1080p60/50/30/25/24, 720p60/50, 60 fps

Long summary description ATEN UC3022 video capturing device USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of ATEN UC3022 video capturing device USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

ATEN UC3022. Product color: Black, Silver, Host interface: USB 3.2 Gen 1 (3.1 Gen 1), Video capture resolution (max): 3840 x 2160 pixels. Supported resolutions: 2160p30/25/24, 1080p60/50/30/25/24, 720p60/50, Maximum frame rate: 60 fps, Supported video modes: 720p, 1080p, 2160p. USB connector type: USB Type-B, USB version: 3.2 Gen 1 (3.1 Gen 1). AC input voltage: 5 V. Windows operating systems supported: Windows 10, Mac operating systems supported: Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3..., Other operating systems supported: Android, iOS

Performance
Product color *
Black, Silver
Internal *
No
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Video capture resolution (max)
3840 x 2160 pixels
Housing material
Metal
Video
Supported resolutions
2160p30/25/24, 1080p60/50/30/25/24, 720p60/50
Maximum frame rate
60 fps
Supported video modes
720p, 1080p, 2160p
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-B
USB version
3.2 Gen 1 (3.1 Gen 1)
HDMI ports quantity
3
HDMI in
2
Number of HDMI outputs
1
Audio (L/R) in
1
DC-in jack
Yes
Power
AC input voltage
5 V
Software
Windows operating systems supported
Windows 10
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina
Other operating systems supported
Android, iOS
System requirements
Minimum processor
Intel i3 Dual Core 2.8Ghz
System requirements
Minimum RAM
4000 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
5.98" (151.8 mm)
Depth
5.12" (130 mm)
Height
1.67" (42.5 mm)
Weight
2.51 lbs (1.14 kg)
Other features
Master (outer) case width
11.1" (283 mm)
Master (outer) case height
9.65" (245 mm)
Packaging data
Package weight
3.62 lbs (1.64 kg)
Package height
8.66" (220 mm)
Package width
3.74" (95 mm)
Package depth
10.4" (265 mm)
Packaging content
AC adapter included
Yes
User guide
Yes
Logistics data
Quantity per master (outer) case
5 pc(s)
Master (outer) case weight
19.6 lbs (8.89 kg)
Master (outer) case length
20.5" (520 mm)
Master (outer) case net weight
12.6 lbs (5.7 kg)
Harmonized System (HS) code
85176990
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)