location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 48-Port GigaBit Stackable Smart Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS748TS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3 :
The short editorial description of NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3

ProSafe 48-Port GigaBit Stackable Smart Switch
More>>>
NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3:
The official marketing text of NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3 as supplied by the manufacturer

Gigabit Stackable Smart Switches enable businesses to grow with ease.
Growing companies rely on their network to provide the foundation for essential business applications: missioncritical data applications, security, Voice over IP (VoIP), video-conferencing and much more. Businesses that are growing rapidly want full-featured network switches that can accommodate growth, support the full range of network applications and secure the network without the overhead and complexity of fully managed switches. The ProSafe Gigabit Stackable Smart Switch family delivers the scalability, flexibility, reliability, and performance growing small and medium-sized businesses need in an affordable and easy-to-manage package.

A first in the industry, each ProSafe Gigabit Stackable Smart Switch comes with 24 or 48 10/100/1000 ports with four shared SFP ports that provide high performance for bandwidth-intensive applications like ERP and large file transfers. In addition, two dedicated ports provide a 20 Gbps, dual-ring, stacking bus that accommodates growth and offers the highest level of resiliency, thus allowing you to stack up to six switches or 288 10/100/1000 ports – and easily manage them all with a single IP address. Finally, these switches come with a complete suite of advanced features for more robust security, higher quality of service and high availability. This switch is equipped with highly advanced features such as Access Control Lists (ACL), 802.1x port authentication, enhanced QoS, rate limiting and IGMP Snooping among others to provide a small and medium-sized business with a network that is geared for growth while providing scalability and reliability.

An intuitive, web-browser interface provides simple yet comprehensive management, making it a snap to fully realize the potential of the rich feature-set offered by these switches. Why buy fully managed stackable network switches designed and priced for the enterprise? NETGEAR ProSafe Gigabit Stackable Smart Switches are designed for small and medium-sized growing businesses.

Scalability and High Availability
Each ProSafe Gigabit Stackable Smart Switch comes with 2 dedicated high speed stacking ports providing 20 Gbps of bandwidth. Stack as many as six switches as you grow, and yet maintain high-speed connectivity across the stack with stacking cables. This stacking technology also provides several high availability features to ensure business continuity:
Resiliency: Due to redundant stacking port connections, there is an automatic fail-over in case any switch in the stack fails, with rapid reconfiguration, thus preventing network downtime.
Hot-swappable: All switches in the stack are hot-swappable, and can be integrated or removed without disrupting the network.

Advanced Security
These switches also provide advanced features that provide more robust security to the SMBs. These include:
802.1x for authentication
ACL filtering to permit or deny traffic based on MAC addresses.

Advanced Quality of Service (QoS)
Priority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads. The ProSafe Gigabit Stackable Smart Switches provide an extensive set of QoS features:
802.1p based prioritization
Layer 3-based (DSCP) prioritization
Rate-limiting

‘Smart’ Management features
Manage all ProSafe Gigabit Stackable Smart Switches as though they are one unit from an easy-to-use Web console that can be used to configure all features, as well as monitor and trouble-shoot. These switches also have SNMP (v1, 2 and 3) to collect and track data to monitor the network health, as well as manage devices, and more easily enforce critical IT controls and policies. SNMP v2c is most commonly deployed, as it provides better reporting capabilities than SNMP v1. Companies interested in more robust security may opt for SNMP v3, which provides data encryption.

All ProSafe Gigabit Stackable Smart Switches provide world-class reliability with a Limited Lifetime warranty and optional ProSupport Maintenance Packages. These switches are optimized for ProSafe Network Management Software (NMS100) and works with other SNMP-based management software.

Short summary description NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3:
This short summary of the NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch, Managed, L3, Full duplex

Long summary description NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3:
This is an auto-generated long summary of NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch Managed L3 based on the first three specs of the first five spec groups.

NETGEAR ProSafe 48-Port GigaBit Stackable Smart Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex

Management features
Switch type *
Managed
Switch layer
L3
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Network
Full duplex
Yes
Data transmission
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.125 MB
Power
Power consumption (typical)
78.36 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
95
Weight & dimensions
Weight
8.93 lbs (4.05 kg)
Other features
Dimensions (WxDxH)
17.3 x 10.1 x 1.7" (440 x 257 x 43.2 mm)
Bandwidth
96 Gbit/s
Brand Image Article code product Stock Price from
NETGEAR GS752TXS Managed L3 NETGEAR GS752TXS Managed L3
(show image)
GS752TXS-100EUS GS752TXS 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 48 Port PoE Smart Switch Managed L3 Power over Ethernet (PoE) Black NETGEAR ProSafe 48 Port PoE Smart Switch Managed L3 Power over Ethernet (PoE) Black
(show image)
GS748TPS-100EUS ProSafe 48 Port PoE Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)