location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 7550 Intel® Core™ i7 i7-10875H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P740Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184451847
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 16:03:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Precision 7550 Intel® Core™ i7 i7-10875H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile workstation Clamshell Gray
  • - Intel® Core™ i7 i7-10875H 2.3 GHz
  • - 15.6" Full HD 1920 x 1080 pixels WVA 16:9
  • - 16 GB DDR4-SDRAM 2933 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA Quadro T2000 4 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4G
  • - Lithium-Ion (Li-Ion) 180 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Precision 7550 Intel® Core™ i7 i7-10875H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
This short summary of the DELL Precision 7550 Intel® Core™ i7 i7-10875H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 7550, Intel® Core™ i7, 2.3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Precision 7550 Intel® Core™ i7 i7-10875H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
This is an auto-generated long summary of DELL Precision 7550 Intel® Core™ i7 i7-10875H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gray based on the first three specs of the first five spec groups.

DELL Precision 7550. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product color: Gray

Design
Product type *
Mobile workstation
Product color *
Gray
Form factor *
Clamshell
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
Native aspect ratio
16:9
Anti-glare screen
Yes
Pixel pitch
0.00709 x 0.00709" (0.18 x 0.18 mm)
Pixel density
141 ppi
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10875H
Processor cores
8
Processor threads
16
Processor boost frequency
5.1 GHz
Processor frequency *
2.3 GHz
System bus rate
8 GT/s
Processor cache
16 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2933 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA Quadro T2000
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9BC4
Audio
Audio chip
Realtek ALC3281
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Mobile network generation
4G
4G standard
LTE
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
WWAN
Installed
WWAN controller
Dell Wireless DW5821e Qualcomm Snapdragon X20 LTE
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
DualPoint
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Evo™ Platform Verified
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
202329
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery voltage
11.4 V
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9.23 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Smart card reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
14.2" (360 mm)
Depth
9.53" (242 mm)
Height (front)
0.984" (2.5 cm)
Height (rear)
1.08" (2.74 cm)
Weight *
5.4 lbs (2.45 kg)
Packaging data
Package width
19.9" (505 mm)
Package depth
3.5" (89 mm)
Package height
13.5" (342 mm)
Package weight
10 lbs (4.55 kg)
Source Testseek summary Average rating
Reviews
Updated:
2020-09-27 03:41:45
Uk has collected 10 expert reviews for DELL Precision 7550 Intel® Core™ i7 i7-10875H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
servethehome.com
Updated:
2020-09-27 03:41:45
Over time we have looked at several Dell Precision Mobile Workstations, which include the Dell 7540 with Intel Xeon and ECC Memory (and a Core i9 variant) are among these. For those that want Xeon, on-the-go, these are some of the best-known options out there...
Bottom line Our Dell Precision 7540 review shows what the Intel Xeon W-10885M CPU and NVIDIA Quadro RTX 5000 GPU combination can offer in a relatively portable system...
93%
Laptopmag.com
Updated:
2020-09-30 06:14:23
If you're looking for the king of workstations, we might've just found it. The Dell Precision 7550 offers incredible performance from its Intel Xeon W-10885M CPU and Nvidia Quadro RTX 5000 GPU. There's also a bright 15.6-inch, 4K display, long battery lif...
Good Powerful performance and graphics, Bright 4K display, Amazing battery life, Comfortable keyboard, High-quality speakers, Super configurable...
Bad Exorbitantly expensive, Display could be more colorful for the price...
Bottom line The Dell Precision 7550 offers incredible performance, a beautiful 4K display and great battery life, but all at an exorbitant price...
0%
notebookcheck.net
Updated:
2020-10-18 02:21:24
Have you had enough of ultra-thin gaming laptops or Ultrabooks masquerading as mobile workstations ? If so, then the 15.6-inch Dell Precision 7550 should tickle your fancy. This chassis design succeeds the last generation Precision 7540 and it was built f...
Good webcam shutter and fingerprint reader, quiet and comfortable keyboard keys, relatively compact 180 W AC adapter, Xeon and ECC RAM support, dedicated mouse buttons, 4x SODIMM up to 128 GB, can recharge via USB-C, quiet during low loads, fast SD card reader...
Bad very high CPU temperatures when under 100 percent utilization, WWAN antenna not included on non-WWAN configurations, no full-power non-Max-Q Quadro RTX 5000 option, overly cool color temperature out of the box, black-white response times could be better...
Bottom line In review: Dell Precision 7550. Test unit provided by Dell USUnlike a lot of newer workstations these days, the Precision 7550 isn't afraid to be big and bulky in order to carry greater features and hardware that demanding workstation users expect. You're...
88%