location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GN2000 MS Duo NC IP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2089-820-105
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991010602
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Supraaural
  • - Microphone type: Boom
Long product name Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black :
The short editorial description of Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black

GN2000 MS Duo NC IP (2089-820-105), Black
More>>>
Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black:
The official marketing text of Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black as supplied by the manufacturer

Jabra GN2000 MS Duo NC IP(2089-820-105)
- Robust design for day-after-day durability
- Large ear-cushions for extra comfort
- Noise-cancelling microphone
- Optional wideband sound

- Robust design for day-after-day durability
- Large ear-cushions for extra comfort
- Noise-cancelling microphone
- Optional wideband sound
- USB or QD connectivity

Jabra GN2000 Series
The Jabra GN2000 Series lets you hear every detail, the first time. For PC-based IP telephony, the Jabra GN2000 IP and Jabra GN2000 USB supports the full IP network bandwidth for applications such as speech recognition, voice-over-IP calling and computer-based training. For traditional telephony, the Jabra GN2000 Series is the ideal headset for busy and noisy environments, utilizing the full frequency of the telephone network to ensure exceptional sound quality on every call.

From its sturdy rubber-plastic composite to reinforced strain relief and impact resistant headbands, every detail of the Jabra GN2000 Series has been designed with durability in mind - making it perfect for even the most demanding contact centers.

Unified Communications bundle - Jabra GN2000 and Jabra Link 280
If your company is phasing out desk phones and migrating to Unified Communications and mobile phones for voice needs, you need a solution that allows you to answer both your softphone and mobile phone using the same headset.

This neat bundle from Jabra consists of a plug-and-play Jabra GN2000 IP headset and a Jabra LINK 280 adapter with inline call controls. You can answer your softphone and enjoy the superior UC wideband sound while having the flexibility to also take calls from your mobile phone using the same headset. The full range of call control functionality allows you to answer/end calls, adjust volume, and mute the microphone.

Short summary description Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black:
This short summary of the Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN2000 MS Duo NC IP, Office/Call center, Headset, Black

Long summary description Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black:
This is an auto-generated long summary of Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Jabra GN2000 MS Duo NC IP. Product type: Headset, Recommended usage: Office/Call center, Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 12:19:27
Uk has collected 1 expert review for Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2013-82-04 Jabra GN2000 Mono, Noise Cancelling 0.00
(excl. VAT)
0 (incl. VAT)