location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man: Far From Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E6506EU4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993602285
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:18:50
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes: mask and instructions
  • - GEAR UP LIKE SPIDER-MAN –Peter Parker swings through the city undetected as the wall-crawling Spider-Man. Kids can gear up for web-slinging Super Hero roleplay with this Spider-Man Spider FX mask, inspired by Spider-Man: Far From Home
  • - 15+ SOUNDS AND PHRASES – Mask says phrases and makes sounds when you press a lever on the side of the front. “It’s time to take on Mysterio!”
  • - EYES THAT MOVE AND ADJUSTABLE FIT – Imagine channeling Spider Senses like Spider-Man! Press the lever to make the eyes move and show different expressions. Flexible band on mask fits most kid and adult head sizes
  • - SPIDER-MAN MOVIE-INSPIRED TOYS – Inspired by the friendly neighborhood Spider-Man in the Spider-Man: Far From Home movie, kids can imagine unlocking spider-powers with these toys
  • - WEB-SLINGING ADVENTURES – Look for other Spider-Man toys, figures, vehicles, and roleplay items to imagine Spidey adventures! (Products each sold separately. Subject to availability.)
  • - Ages 5 and up
  • - WARNING: CHOKING HAZARD – Small parts may be generated. Not for children under 3 years
Long product name Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man :
The short editorial description of Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man

Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man
More>>>
Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man:
The official marketing text of Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man as supplied by the manufacturer

Imagine swinging into the newest Spider-Man adventure with Spider-Man figures, vehicles, and roleplay items inspired by Spider-Man: Far From Home. With this movie-inspired line of toys, kids can imagine the web-slinging, wall-crawling action as Spider-Man faces new challenges and new villains. Products each sold separately. Subject to availability.

Gear up in a talking Spider-Man mask with eyes that move!

With the Spider-Man Spider FX Mask, kids can pretend to be one of their favorite web-slinging, wall-crawling Super Heroes. Featuring a classic design deco inspired by the Spider-Man: Far From Home movie, heroes-in-training can imagine swinging through the city undetected like Spider-Man. Mask makes over 15 phrases and sounds to add to the action. Spider-Man fans can press the lever on the side of the mask to make the eyes move in Spidey-style.

Short summary description Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man:
This short summary of the Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man, Child, Face mask, 5 yr(s), Comic book

Long summary description Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man:
This is an auto-generated long summary of Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man based on the first three specs of the first five spec groups.

Marvel Spider-Man: Far From Home Spider FX Mask for Spider-Man. Product type: Face mask, Recommended age group: Child, Recommended age (min): 5 yr(s), Genre: Comic book

Spider-Man
Spider-Man

Superhuman strength, agility, endurance, ability to stick to and climb walls and other surfaces, uses self-designed web-shooters allowing him to fire and swing from sticky webs, special "Spider-Sense" warns of incoming danger, genius intellect specializing in chemistry and invention.

Spider-Man
Spider-Man

The bite from a radioactive spider granted Peter Parker amazing arachnid-like powers. After losing his beloved Uncle Ben to a burglar, grief- stricken Peter vowed to use his incredible abilities to protect his city as the Amazing Spider-Man. Peter’s trials taught him an invaluable lesson: with great power, there must also come great responsibility.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Face mask
Recommended age group *
Child
Genre *
Comic book
Product color
Red
Material *
Plastic
License
Marvel
Franchise
Spider-Man
Character
Spider-Man
Suggested gender
Boy
Recommended age (min)
5 yr(s)
Country of origin
Vietnam
Power
Battery type
AAA
Batteries required
Yes
Number of batteries supported
2
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
4.5" (114.3 mm)
Package depth
8" (203.2 mm)
Package height
10.5" (266.7 mm)
Package weight
9.52 oz (270 g)
Supplier features
Commercial unit type
Consumer unit single
Country Distributor
United Kingdom 1 distributor(s)