location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wacom Intuos Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 12 x 12.5" (304.8 x 316.8 mm) USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom Check ‘Wacom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Intuos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD-1212U-D
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Wacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:21:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wacom Intuos Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 12 x 12.5" (304.8 x 316.8 mm) USB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2540 lpi 12 x 12.5" (304.8 x 316.8 mm)
  • - Device interface: USB
  • - Maximum reading height: 0.394" (1 cm)
Guarantee: 2 years
Long product name Wacom Intuos Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 12 x 12.5" (304.8 x 316.8 mm) USB :
The short editorial description of Wacom Intuos Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 12 x 12.5" (304.8 x 316.8 mm) USB

Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangual Mac Win USB version
More>>>
Short summary description Wacom Intuos Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 12 x 12.5" (304.8 x 316.8 mm) USB:
This short summary of the Wacom Intuos Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 12 x 12.5" (304.8 x 316.8 mm) USB data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom Intuos Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua, 2540 lpi, 12 x 12.5" (304.8 x 316.8 mm), USB, 0.394" (1 cm), Microsoft Windows 95/98, Apple MacOS 8.5.1, Microsoft Windows 2000 / NT4.0, Microsoft Windows..., Driver CD-ROM (driver, manual, PenTools 3.0 in English, French, German, Spanish, Italian) Painter...

Long summary description Wacom Intuos Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 12 x 12.5" (304.8 x 316.8 mm) USB:
This is an auto-generated long summary of Wacom Intuos Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 12 x 12.5" (304.8 x 316.8 mm) USB based on the first three specs of the first five spec groups.

Wacom Intuos Intuos2 Tablet A4 2540lpi +Pen +4D Mouse DTP configuration Multilangua. Resolution: 2540 lpi, Working area: 12 x 12.5" (304.8 x 316.8 mm), Device interface: USB. Compatible operating systems: Microsoft Windows 95/98, Apple MacOS 8.5.1, Microsoft Windows 2000 / NT4.0, Microsoft Windows.... Bundled software: Driver CD-ROM (driver, manual, PenTools 3.0 in English, French, German, Spanish, Italian) Painter.... Dimensions (WxDxH): 17.5 x 17.1 x 1.46" (444 x 435.5 x 37 mm), Minimum system requirements: Windows: PC running Windows98 or later, CD-ROM drive and available powered USB port Macintosh: ...

Brand Image Article code product Stock Price from
Wacom

Wacom Intuos INTUOS2 A4 OVER SRL TABLET graphic tablet 2540 lpi 12 x 12.5" (304.8 x 316.8 mm)
(show image)
XD-1212S-D INTUOS2 A4 OVER SRL TABLET 0.00
(excl. VAT)
0 (incl. VAT)
Wacom

Wacom Intuos INTUOS2 A4 OVER SRL TABLET graphic tablet 2540 lpi 12 x 12.5" (304.8 x 316.8 mm) Serial
(show image)
XD-1212P-C INTUOS2 A4 OVER SRL TABLET 0.00
(excl. VAT)
0 (incl. VAT)
Wacom

Wacom Intuos Intuos2 Tablet A4 2540lpi +Lens Cursor CAD configuration Multilangual graphic tablet 12.5 x 12" (317 x 305 mm) USB
(show image)
XD-1212U-C Intuos2 Tablet A4 2540lpi +Lens Cursor CAD configuration Multilangual 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)