location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT RM-CP-T6 rack accessory Mounting bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Mount Kit for Check Point 1570 / 1590
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-CP-T6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868918765 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 14:03:49
The date of the most recent change of the data-sheet in Icecat's system
Rackmount.IT RM-CP-T6 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Rackmount.IT RM-CP-T6 rack accessory Mounting bracket :
The short editorial description of Rackmount.IT RM-CP-T6 rack accessory Mounting bracket

1U, 44 x 482 x 217mm, f/ Check Point 1570, 1590
More>>>
Rackmount.IT RM-CP-T6 rack accessory Mounting bracket:
The official marketing text of Rackmount.IT RM-CP-T6 rack accessory Mounting bracket as supplied by the manufacturer

The RM-CP-T6 gives you the ability to mount your Check Point desktop firewalls in a 19" rack. The rack is tailored specifically for the listed models to guarantee a perfect fit. In addition, the connections are brought to the front for easy access, as well as the console port. The power supply is fixated to prevent an accidental loss of power.

Assembly will take about 5 minutes. Simply slide your Check Point device in the kit, place the retainers, connect the supplied cables to the keystones and fix the power supply to the rack.

Short summary description Rackmount.IT RM-CP-T6 rack accessory Mounting bracket:
This short summary of the Rackmount.IT RM-CP-T6 rack accessory Mounting bracket data-sheet is auto-generated and uses the product title and the first six key specs.

Rackmount.IT RM-CP-T6, Mounting bracket, Black, 1U, Check Point 1570, 1590, 19" (482 mm), 8.54" (217 mm)

Long summary description Rackmount.IT RM-CP-T6 rack accessory Mounting bracket:
This is an auto-generated long summary of Rackmount.IT RM-CP-T6 rack accessory Mounting bracket based on the first three specs of the first five spec groups.

Rackmount.IT RM-CP-T6. Type: Mounting bracket, Product color: Black, Rack capacity: 1U. Width: 19" (482 mm), Depth: 8.54" (217 mm), Height: 1.73" (44 mm). Package width: 20.9" (530 mm), Package depth: 10.6" (270 mm), Package height: 4.33" (110 mm)

Features
Type *
Mounting bracket
Product color *
Black
Rack capacity
1U
Compatibility
Check Point 1570, 1590
Weight & dimensions
Width
19" (482 mm)
Depth
8.54" (217 mm)
Height
1.73" (44 mm)
Packaging data
Package width
20.9" (530 mm)
Package depth
10.6" (270 mm)
Package height
4.33" (110 mm)
Packaging content
Mounting kit
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85389099
Brand Image Article code product Stock Price from
Rackmount.IT RM-CI-T14 rack accessory Mounting bracket Rackmount.IT RM-CI-T14 rack accessory Mounting bracket
(show image)
RM-CI-T14 RM-CI-T14 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-FB-T3 rack accessory Mounting bracket Rackmount.IT RM-FB-T3 rack accessory Mounting bracket
(show image)
RM-FB-T3 RM-FB-T3 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CP-T5 rack accessory Mounting bracket Rackmount.IT RM-CP-T5 rack accessory Mounting bracket
(show image)
RM-CP-T5 Rack Mount Kit for Check Point 1530 / 1550 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CP-T4 rack accessory Mounting bracket Rackmount.IT RM-CP-T4 rack accessory Mounting bracket
(show image)
RM-CP-T4 RM-CP-T4 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CP-T3 rack accessory Mounting bracket Rackmount.IT RM-CP-T3 rack accessory Mounting bracket
(show image)
RM-CP-T3 Rack Mount Kit for Check Point 770 / 790 / 1470 / 1490 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CP-T2 rack accessory Mounting bracket Rackmount.IT RM-CP-T2 rack accessory Mounting bracket
(show image)
RM-CP-T2 Rack Mount Kit for Check Point 730 / 750 / 1430 / 1450 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CP-T1 rack accessory Mounting bracket Rackmount.IT RM-CP-T1 rack accessory Mounting bracket
(show image)
RM-CP-T1 Rack Mount Kit for Check Point 600 / 1100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)