location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1600 36-in PostScript Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T1600 36-in PostScript Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3EK11F#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905891382 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:57:57
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T1600 36-in PostScript Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Keep your teams working productively with the most compact, quiet printer.[3] Radically simple solutions and the easiest PDF printing[1] make it easy to get the right results. Easily print and share jobs from mobile devices with the HP Smart app.
  • - Progress your work at every project stage. Meet deadlines with the fastest print speed[3] and integrated automatic print stacking. Display the finest details from lines to bold colors with the unique Adobe PDF Print Engine.[4]
  • - You're in control with the world's most secure large-format printer providing the best network protection.[2] You decide who accesses the printer and confidential documents. Keep your fleet secure at any time.
Guarantee: One-year limited hardware warranty
Long product name HP Designjet T1600 36-in PostScript Printer :
The short editorial description of HP Designjet T1600 36-in PostScript Printer

DesignJet T1600 36-in PostScript Printer
More>>>
HP Designjet T1600 36-in PostScript Printer:
The official marketing text of HP Designjet T1600 36-in PostScript Printer as supplied by the manufacturer

Keep the project momentum. With radically simple solutions and the easiest PDF printing[1], it's easy for everyone to get great results every time. Meet deadlines with the fastest print speed in the most compact, quiet printer.[3]

Short summary description HP Designjet T1600 36-in PostScript Printer:
This short summary of the HP Designjet T1600 36-in PostScript Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T1600 36-in PostScript Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, 180 pph

Long summary description HP Designjet T1600 36-in PostScript Printer:
This is an auto-generated long summary of HP Designjet T1600 36-in PostScript Printer based on the first three specs of the first five spec groups.

HP Designjet T1600 36-in PostScript Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF. Maximum print size: 914 x 1219 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Satin paper, Semi-glossy paper, Media thickness: 0.5 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: White, Internal storage capacity: 500 GB, Storage media: HDD. Power supply: 100 W, Power consumption (off): 0.3 W

EXPERIENCE SIMPLICITY—At the high-end

Adopt a smart workstyle with easy PDF printing using HP Click software. [1]
Empower your workforce. Easily print and share jobs from the cloud with your mobile device and HP Smart app.
Fits your workplace with the most compact footprint and most quiet operation, with up to 87% less noise.[3]

UNLEASH PERFORMANCE—To turn design into delivery

Showcase design versatility from precise line drafts to boldly colored 3D renders, with HP Bright Office Inks.
Provide the highest accuracy and display the finest details with the unique Adobe PDF Print Engine.[4]
Meet deadlines with the fastest speed up to 180 D/hr.[3]
Increase productivity with the 100 page integrated stacker

SECURE—World's most secure large-format printer[2]

Best of class network protection with features like HP Secure Boot and whitelisting [2]
Control who accesses the printer and its confidential documents with secure user authentication.
Keep your fleet secure with HP JetAdvantage Security Manager

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PDF 1.7, PostScript 3, TIFF
Printing colors *
Cyan, Gray, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality, A1)
180 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
914 x 1219 mm
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Matte paper, Satin paper, Semi-glossy paper
Cut sheets *
Yes
Media thickness
0.5 mm
Maximum roll diameter
5.51" (14 cm)
Print margin cut-sheet
3 x 22 x 3 x 3
Media width (rolls)
914 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Performance
Product color *
White
Built-in display *
Yes
Internal storage capacity
500 GB
Storage media
HDD
Sound power level (standby)
32 dB
Sound pressure level (printing)
42 dB
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
Power
Power supply
100 W
Power consumption (off)
0.3 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
54.7" (1390 mm)
Depth
29.9" (760 mm)
Height
42.5" (1080 mm)
Weight
180.8 lbs (82 kg)
Packaging data
Package width
58.1" (1477 mm)
Package depth
30.2" (767 mm)
Package height
31.5" (800 mm)
Package weight
249.1 lbs (113 kg)
Other features
Electromagnetic compatibility
Compliant with Class B requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC)
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Disclaimer HP Designjet T1600 36-in PostScript Printer:
Disclaimer

[1] Compared to Canon Direct Print & Share and based on “One Click Print.” Once image is selected, one-click printing when printing the entire file without any modifications to the print settings. Applicable to PDF, JPEG, TIFF, DWF, HP-GL/2 files. [2] Advanced embedded security features are based on HP review of 2019 published embedded security features of competitive printers, as of February 2019. [3] Based on comparable large-format inkjet printers under $12,000 (USD) as of December, 2018. IDC figures show that Canon, Epson, and HP combine for 98% share of this printing category worldwide as of Q3, 2018. Fastest print speed based on sustained printing speeds. Most compact footprint calculated using all devices in "Operation mode" with an Open Basket and the arm of the Screen (front panel) spread out to enable user interaction. Most quiet according to internal HP testing of sound pressure level during operating mode (plain paper, line drawing, Normal mode) compared to published specification of competitive printers. Percentage calculations of noise based on lineal units vs. Canon TX-3000 published spec of 51dB(A). [4] Requires purchase of the HP DesignJet T1600 PostScript® models or optional HP DesignJet PostScript/PDF Upgrade Kit. Highest accuracy and finest details compared to printers without the embedded Adobe technology excluding RIP users, and based on internal HP testing with PDF files containing special fonts, PANTONE® colors, smooth shading, overprint, and transparencies that can only be reproduced using the Adobe PDF Print Engine. The Adobe PDF Print Engine (APPE) is Adobe’s high speed, high fidelity print platform. To learn more, visit www.adobe.com/products/pdfprintengine.