location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CP4525xh Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP4525xh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC495A#B19
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jan 2015
Product end of life date
Bullet Points HP LaserJet CP4525xh Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 120000 pages per month
  • - Total number of input trays: 5 Total input capacity: 2100 sheets Total output capacity: 500 sheets
  • - Internal memory: 1024 MB 800 MHz
Guarantee: One-year, next-day, onsite
Long product name HP LaserJet CP4525xh Color 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet CP4525xh Color 1200 x 1200 DPI A4

HP Color LaserJet Enterprise CP4525xh Printer in HP LaserJet Enterprise CP4520/CP4525 Printer series
More>>>
HP LaserJet CP4525xh Color 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet CP4525xh Color 1200 x 1200 DPI A4 as supplied by the manufacturer






Short summary description HP LaserJet CP4525xh Color 1200 x 1200 DPI A4:
This short summary of the HP LaserJet CP4525xh Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CP4525xh, Laser, Color, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing

Long summary description HP LaserJet CP4525xh Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet CP4525xh Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet CP4525xh. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
40 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
9.5 s
Time to first page (color, normal)
9.5 s
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
10000
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
5
Total input capacity *
2100 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, C5, C6, DL
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, HTTPS, SSL/TLS
Supported network protocols (IPv4)
HTTP, HTTPS, FTP, TFTP, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint, Port 9100, LPD, WS Discovery, IPP, Secure-IPP
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Management protocols
SNMP v1/v2/v3
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Memory slots
1
Performance
Processor frequency
800 MHz
Sound power level (standby)
54 dB
Design
Display
LCD
Power
Power consumption (printing) *
740 W
Power consumption (standby)
72 W
Power consumption (PowerSave)
19 W
Power consumption (off)
0.3 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
34.1 x 25.6 x 38" (866 x 651 x 964 mm)
Pallet dimensions (W x D x H)
33.7 x 29.9 x 52.9" (856 x 760 x 1343 mm)
Weight
141.3 lbs (64.1 kg)
Dimensions (WxDxH)
26.1 x 25.6 x 38" (662 x 651 x 964 mm)
Packaging data
Package weight
181.9 lbs (82.5 kg)
Logistics data
Pallet weight
181.9 lbs (82.5 kg)
Quantity per pallet
1 pc(s)
Other features
Mac compatibility
Yes
I/O ports
1x EIO
Standard output capacity for envelopes
30 sheets
Acoustic pressure emissions
54 dB
Power requirements
110-240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.1x
Networking features
Gigabit Ethernet
Maximum paper trays
5
Package dimensions (W x D x H)
33.7 x 30 x 52.9"
Package dimensions (WxDxH)
33.7 x 29.9 x 52.9" (856 x 760 x 1343 mm)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)