location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52380 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48" x 25" x 53"/1.22m x 64cm x 1.35m Flying Fun Yard Game
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52380
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138982749
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:21
The date of the most recent change of the data-sheet in Icecat's system
Bestway 52380 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 52380 inflatable toy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Water base for added stability
  • - Throw frisbees through different size targets
  • - Contents: four frisbees, one target ring, heavy-duty repair patch
Long product name Bestway 52380 inflatable toy :
The short editorial description of Bestway 52380 inflatable toy

Bestway 48" x 25" x 53"/1.22m x 64cm x 1.35m Flying Fun Yard Game
More>>>
Short summary description Bestway 52380 inflatable toy:
This short summary of the Bestway 52380 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52380, Inflatable frisbee set, Multicolor

Long summary description Bestway 52380 inflatable toy:
This is an auto-generated long summary of Bestway 52380 inflatable toy based on the first three specs of the first five spec groups.

Bestway 52380. Product type: Inflatable frisbee set, Proper use: Outdoor, Product color: Multicolor

Features
Product type *
Inflatable frisbee set
Product color *
Multicolor
Proper use
Outdoor
Suitable for outdoor use
Yes
Interleaved Two of Five (ITF-14)
46942138982747
Safety warning
Safety warning
WARNING!USE ONLY UNDER COMPETENT SUPERVISION. KEEP AWAY FROM FIRE AND FLAME.
Weight & dimensions
Width
25.2" (640 mm)
Depth
48" (1220 mm)
Height
25.2" (640 mm)
Deflated size (W x L)
50.8 x 52.4" (1290 x 1330 mm)
Weight
2.43 lbs (1.1 kg)
Packaging data
Package width
2.76" (70 mm)
Package depth
17.5" (445 mm)
Package height
10" (255 mm)
Package weight
2.78 lbs (1.26 kg)
Package type
Full color box
Package volume
28000 cm³
Packaging content
Quantity per pack *
1 pc(s)
Number of frisbees
4 pc(s)
Batteries included
No
Repair patch included
Yes
Logistics data
Quantity per shipping (inner) case
6 pc(s)
Master (outer) case width
9.84" (250 mm)
Master (outer) case length
17.5" (445 mm)
Master (outer) case height
10" (255 mm)