HP logo

HP LaserJet Pro MFP M227fdw, Black and white, Printer for Business, Print, copy, scan, fax, 35-sheet ADF; Two-sided printing

Data-sheet quality:
created/standardized by Icecat
Product views:
240607
Info modified on:
14 Jun 2024, 16:19:16
Bullet Points HP LaserJet Pro MFP M227fdw, Black and white, Printer for Business, Print, copy, scan, fax, 35-sheet ADF; Two-sided printing:
  • - 35-sheet ADF; Two-sided printing
  • - Print, copy, scan, fax
  • - Print speed up to 28 ppm (black)
  • - Up to 1200 x 1200 dpi
Guarantee:
One year limited warranty
Long product name HP LaserJet Pro MFP M227fdw, Black and white, Printer for Business, Print, copy, scan, fax, 35-sheet ADF; Two-sided printing:

HP LaserJet Pro MFP M227fdw

HP LaserJet Pro MFP M227fdw, Black and white, Printer for Business, Print, copy, scan, fax, 35-sheet ADF; Two-sided printing:

Print, scan, copy, and fax with one compact device
Compact design lets this printer fit into small spaces
Fast two-sided printing and first page print time from ready mode
Allows you to print on both sides of the page, cutting your paper use by up to 50%
HP Auto-On/Auto-Off Technology
Only the power you need
Scan to email, USB, and network folders from 2.7-inch (6.9 cm) touchscreen
Save time by sending scanned documents or photos directly from your printer to email recipients
AirPrint® 1.5 with media presence sensor
HP ePrint, touch-to-print, and Wi-Fi Direct® printing
Unleash your printing
Google Cloud Print™ 2.0
HP Web Jetadmin
Take the guesswork out of fleet management
Remote discovery and monitoring
HP JetAdvantage Security Manager
Precision black toner
Anti-fraud technology and enhanced cartridge authentication

Short summary description HP LaserJet Pro MFP M227fdw, Black and white, Printer for Business, Print, copy, scan, fax, 35-sheet ADF; Two-sided printing:

HP LaserJet Pro MFP M227fdw, Black and white, Printer for Business, Print, copy, scan, fax, 35-sheet ADF; Two-sided printing, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP LaserJet Pro MFP M227fdw, Black and white, Printer for Business, Print, copy, scan, fax, 35-sheet ADF; Two-sided printing:

HP LaserJet Pro MFP M227fdw, Black and white, Printer for Business, Print, copy, scan, fax, 35-sheet ADF; Two-sided printing. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP LaserJet Pro MFP M227fdw, Black and white, Printer for Business, Print, copy, scan, fax, 35-sheet ADF; Two-sided printing G3Q75A#B19:
[1] Based on ISO/IEC 19752 cartridge yields for HP 30A Black Original LaserJet Toner Cartridges compared with HP 83A Black Original LaserJet Toner Cartridges, and HP 30X High Yield Black Original LaserJet Toner Cartridges compared with HP 83X High Yield Black Original LaserJet Toner Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[2] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at http://www.hp.com/go/printerclaims.
[3] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings.
[4] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see hpconnected.com.
[5] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[6] For details on local printing requirements see http://hp.com/go/mobile printing.
[7] Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[8] Feature is supported on select printers. Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[9] Requires Google Cloud Print™ registration and Google account. Learn more at http://www.hp.com/go/mobileprinting.
[10] Based on HP internal research on competitor offerings (Device Security Comparison 1/2015) and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Lab, 2/2015. Requires separate purchase. For details, see http://www.hp.com/go/securitymanager.
[11] Comparison based on ISO 24711 cartridge yields for HP 30X High Yield Black Original LaserJet Toner Cartridges compared with HP 30A Black Original LaserJet Toner Cartridges. Learn more at http://www.hphp.com/go/learnaboutsupplies.
[12] As compared with cartridge gauges for HP predecessor products.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Colour LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17991, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims.Exact speed varies depending on the system configuration and document complexity.
Not supporting Windows XP® (64-bit) and Windows Vista® (64-bit); Not all "Compatible Operating Systems" are supported with INBOX software; Full solution software available only for Windows 7 and newer; Legacy Windows Operation Systems (XP, Vista, and equivalent servers) get print drivers only; For Windows Server 2003 32-bit and 2008 32-bit and 64-bit, 2008 R2 64-bit, 2012 64-bit, 2012 R2 64-bit only print driver is installed; Windows RT OS for Tablets (32/64-bit) uses a simplified HP print driver built into the RT OS; Linux systems use in-OS HPLIP software.
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115 V device.
HP ePrint Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Apple Airprint Mobile device must have AirPrint 1.5. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Google Cloud Print™ 2.0 requires Google Cloud Print™ registration and Google account. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi Direct printing feature is supported on select printers. Mobile device needs to be connected directly to the signal of a Wi-Fi Direct supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance. NFC touch-to-print enabled requires a compatible NFC printing enabled mobile device. For a list of compatible NFC printing enabled mobile devices, see http://www.hp.com/go/nfcprinting.
EPEAT registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
HP 30A Original Black LaserJet Toner Cartridge (1,600 pages), HP 32A Original LaserJet Imaging Drum (23,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.