location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5232
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2U84B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781517757 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect on any mobile device or PC with dual band Wi-Fi®,[3] get fast setup with Bluetooth® Smart,[2] and achieve easy mobile printing with the HP Smart app.[4]
  • - Get reliable results and save you up to 70% on ink[5].
  • - Easily print, scan, copy, and fax with automatic document feeding and the mono touchscreen display.
Long product name HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi :
The short editorial description of HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi

HP OfficeJet 5232 All-in-One Printer
More>>>
HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi:
The official marketing text of HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi as supplied by the manufacturer

Simple Wi-Fi® setup in less than a minute
Get connected and start printing fast with seamless Wi-Fi® setup from your smartphone.
Your reliable connection
Have confidence in your connection with Dual Band Wi-Fi® enabling steady performance.
The power of your printer in the palm of your hand
Scan on the go, print from social media and the cloud, easily order ink, and quick setup with HP Smart app.
Your device, your choice
Easily print from a variety of smartphones and tablets.
Low price. High expectations.
Print all the photos and documents you need for a great value with HP’s low-priced ink cartridges.
Standout quality, page after page
Make an impression with Original HP ink cartridges – designed to deliver vivid color and crisp, sharp text.
High-quality photos and flyers
Create high-quality borderless photos and flyers – right in your home.
Fast, versatile performance
Print, scan, and copy with fast speeds, and keep tasks moving.
Double-sided printing
Speed through multipage print jobs with automatic two-sided printing.
Speed through jobs
Create timesaving shortcuts and easily print, scan, and copy directly at the printer.

Short summary description HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi:
This short summary of the HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 5232, Inkjet, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 5232. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Time to first page (black, normal)
16 s
Time to first page (color, normal)
19 s
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11" (216 x 279 mm)
Scanner type *
Flatbed scanner
Scan speed (color)
7 ppm
Scan speed (black)
3 ppm
Image formats supported
BMP, JPG, RAW, TIF
Document formats supported
PDF
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Speed dialing
No
Fax broadcasting
20 locations
Features
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Page description languages
PCL 3
HP segment
Home, Home office
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
No
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Borderless printing media sizes
8.5x11
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Processor frequency
800 MHz
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.2"
Color display
No
Power
Power consumption (average operating)
14 W
Power consumption (ready)
3.75 W
Power consumption (sleep)
0.89 W
Power consumption (off)
0.11 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Home, Windows 10 Home x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.12 Sierra
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2012, Windows Server 2016
Mobile operating systems supported
Android, BlackBerry OS, Symbian, Windows Phone 8, Windows RT
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
17.5" (445 mm)
Depth
14.5" (369 mm)
Height
7.48" (190 mm)
Weight
14.4 lbs (6.55 kg)
Packaging data
Package width
19.1" (485 mm)
Package depth
9.09" (231 mm)
Package height
17.5" (445 mm)
Package weight
17.2 lbs (7.78 kg)
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP OfficeJet 5232 Inkjet A4 1200 x 1200 DPI 10 ppm Wi-Fi:
Disclaimer

[1] For details on local printing requirements see hp.com/go/mobile printing.
[2] Based on internal HP testing. Average timing estimate based on plugged-in printer and downloaded HP Smart app. Printer and mobile device must be able to connect to wireless network. Mobile device needs to support Bluetooth v4.0+ and be enabled. Performance varies depending on user network connection and other factors. For details on Bluetooth® Smart see www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license. For details on local printing requirements see hp.com/go/mobile printing.
[3] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[4] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640. For details on local printing requirements see hp.com/go/mobileprinting.
[5] Based on HP Instant Ink service 300 page plan (savings for other plans will be lower). Based on use of all pages in plan without purchase of additional sets of pages compared to cost per page (CPP) to print ISO/IEC 24711 pages on market majority of colour inkjet printers less than £200 using original standard capacity cartridges as reported by IDC in Q2 2016. Survey based upon indicative manufacturers’ supplies pricing as reported by SPIRE as of September 2016 and page yield listed on manufacturers’ website as of September 2016. For further details please refer to hp.com/go/ukcompare. All prices include VAT. ISO yield based on continuous printing in default mode. Actual savings may vary depending on number of pages actually printed per month and content of pages printed. For more information on ISO standards: hp.com/go/pageyield.
[6] Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services, if you use more ink than anticipated. See hp.com/go/instantinksupport for troubleshooting assistance and contact support options.
[7] Change or cancel your plan at anytime online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/uk/en/terms.